HPE logo

HPE AF092A rack cabinet 42U Freestanding rack Carbon

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128368
Info modified on:
28 Sept 2023, 14:34:34
Guarantee:
Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.
3 year limited parts only
Three-year limited parts only
Long product name HPE AF092A rack cabinet 42U Freestanding rack Carbon:

10642 G2 1200mm deep Shock Rack

Short summary description HPE AF092A rack cabinet 42U Freestanding rack Carbon:

HPE AF092A, Freestanding rack, 42U, 3000.5 lbs (1361 kg), 490.1 lbs (222.3 kg), Carbon

Long summary description HPE AF092A rack cabinet 42U Freestanding rack Carbon:

HPE AF092A. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 3000.5 lbs (1361 kg). Weight: 490.1 lbs (222.3 kg). Product color: Carbon

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.