location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EH-TW3600 with HC Lamp Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H373140LW show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector
  • - LCD 2000 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080)
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual
  • - 272 W
Guarantee: 2 Years
Long product name Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080) :
The short editorial description of Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080)

EH-TW3600, 2.1x, 30" - 300", 2.98 - 6.36 m, 1.34-2.87:1, f/22.5 - 47.2 mm, 1920 x 1080 px, 16:9, 2000 ANSI, 50000:1, 200W UHE – E-TORL, HDMI, D-sub, 272 W, 28 dB, 7300 g, White
More>>>
Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080):
The official marketing text of Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080) as supplied by the manufacturer

AFFORDABLE PROJECTOR FOR SPORT AND CINEMA FANS
Affordable, Full HD projector ideal for sports lovers. Produces a bright, high quality picture, even in daylight. Easy to install with adjustable lens and zoom.

Watch sports and movies in stunning high definition without drawing the curtains. This high-quality projector produces smooth, lifelike images with superb brightness and definition. It’s super-easy to install, with an adjustable lens and zoom. Connect to your set top box, Blu-ray player and games console to create an exciting, big-screen experience in your living room.

Big screen entertainment: Immerse yourself in a Full HD, 1080p experience with a screen size of up to 300 inches.

Clear, bright picture: Enjoy a high-quality picture, even in daylight, thanks to Epson's 3LCD technology and a Colour Light Output of 2,000 lumens.

Easy installation: With a fully adjustable zoom and lens, achieving your perfect picture is quick and simple.

Wide connectivity: Connect to set-top boxes, DVD/Blu-ray players and games consoles with 2 HDMI inputs.

GREAT VALUE
Affordable, Full HD, big screen entertainment.

HIGH-QUALITY PICTURE
Epson 3LCD technology for natural colours.

VERY BRIGHT PICTURE
2000 lumens white light output and 2000 lumens colour light output.

EASY INSTALLATION
Adjustable zoom and lens shift.

2 HDMI INPUTS
Connect to games consoles, set-top boxes and more.

Short summary description Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080):
This short summary of the Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW3600, 2000 ANSI lumens, LCD, 1080p (1920x1080), 30 - 300", 117.3 - 250.4" (2.98 - 6.36 m), -96.3 - 96.3°

Long summary description Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080):
This is an auto-generated long summary of Epson EH-TW3600 data projector Standard throw projector 2000 ANSI lumens LCD 1080p (1920x1080) based on the first three specs of the first five spec groups.

Epson EH-TW3600. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Focus: Manual, Focal length range: 22.5 - 47.2 mm. Noise level: 28 dB, Country of origin: China. Product type: Standard throw projector, Market positioning: Home cinema, Cable lock slot type: Kensington

Projector
Screen size compatibility *
30 - 300"
Projection distance
117.3 - 250.4" (2.98 - 6.36 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
1080p (1920x1080)
Keystone correction, horizontal
-96.3 - 96.3°
Keystone correction, vertical
-47.1 - 47.1°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
22.5 - 47.2 mm
F-number (relative aperture)
2
Video
Full HD *
Yes
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Microphone in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level *
28 dB
Country of origin
China
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
272 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Weight *
16.1 lbs (7.3 kg)
Package width
19.3" (490 mm)
Package depth
21.1" (535 mm)
Package height
10.9" (277 mm)
Package weight
22 lbs (9.96 kg)
Packaging content
Handheld remote control *
No
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
82.3" (2.09 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
82.3" (2.09 m)
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
17.7 x 14.2 x 5.35" (450 x 360 x 136 mm)
Interface
Canvas trigger out, HDMI in (2x), Composite in, S-Video in, RGB in
Special features
Epson Cinema Filter
Power supply type
AC
Lens focal range
2.0 - 3.17
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:19:40
Uk has collected 17 expert reviews for Epson EH-TW3600 with HC Lamp Warranty and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-09-26 08:19:40
Epson is one of the leading projector manufacturers in the world today and offers a five-strong home cinema lineup. The EH-TW3600 is its newest entry-level model, and some way off the flagship RH4000 in terms of specs. For instance, the brand's Reflect...
Good Painfree installation, Bright, colourful HD images, Ample connections...
Bad Average black level response, Rival models are more affordable...
60%
expertreviews.co.uk
Updated:
2011-09-26 08:19:40
Although from the outside the EH-TW3600 looks exactly like its little brother, the EH-TW3200, inside it's a fair bit different with a brighter 2,000 lumens bulb and a higher 50,000:1 contrast ratio. The brighter bulb certainly seems to make one differe...
Bottom line It produces a high-quality picture, but you can get similar results for less...
80%
whathifi.com
Updated:
2011-09-26 08:19:40
This is a first look at 's new £1300 EH-TW3600 model – the replacement for the fine '3500.So what does your £1300 get you? Well, this is a 1920 x 1080 resolution projector, more than happy to receive a Full HD signal. It's decently connected, too: two...
Good Affordable, easy to install, good detail, balanced colours, solid black levels...
Bad Touch of noise at times...
100%
trustedreviews.com
Updated:
2011-09-26 08:19:40
Sorry high quality projection fans, but the TW3600 we're looking at today is not one of Epson's new ‘Reflective LCD' projectors. These projectors, which impressed us so much at the IFA show earlier this year, now look like they're going to be delayed unti...
80%
pcworld.co.nz
Updated:
2011-11-04 14:28:19
Epson’s EH-TW3600 is a home theatre projector; a bit of a rarity in today’s world of large and inexpensive high-definition TVs.Last time I was up close and personal with an Epson projector, I was mounting it to the ceiling of a custom-built home theatr...
80%
homecinemachoice.com
Updated:
2013-09-20 07:06:23
Epson is one of the leading projector manufacturers in the world today and offers a five-strong home cinema lineup. The EH-TW3600 is its newest entry-level model, and some way off the flagship RH4000 in terms of specs. For instance, the brand's Reflective...
Good Painfree installation, bright, colourful HD images, ample connections...
Bad Average black level response, rival models are more affordable...
60%
avforums.com
Updated:
2014-03-21 03:07:55
The model we have for review is the Epson EH-TW3600 Full HD 3 chip LCD projector, which sits below the EH-TW5500 and the EH-TW4400 in the Epson home cinema projector range. So far we have managed to take a look at two of the projectors in Epson's Home Cin...
Good Excellent greyscale after calibration, Excellent colour accuracy after calibration, Impressive calibration controls at this price point...
Bad Mediocre blacks and dynamic range, Failed to correctly detect 2:2 cadence, Out-of-the-box greyscale could have been better, Out-of-the-box colour gamut could have been better, Over saturation of green couldn't be completely corrected, Gamma was very poor...
60%
techmadeeasy.co.uk
Updated:
2014-07-19 11:15:47
The HD projector market is definitely picking up in the UK. With people demanding bigger and bigger displays, more and more consumers are turning away from flat screen TV's in favor of projection technology.Projectors have been around for years, mostly in...
Bottom line The EH-TW3600 certainly pushes all the right buttons. It comes in at the lower end of the price range for full-HD projectors yet gives results almost as good as models twice it's price.Size is an issue, but if you're in the market for this kind of device...
80%
projectorreviews.com.au
Updated:
2017-08-11 12:34:53
Epson have once again excelled themselves with the new release of both the EH-TW3600 and the EH-TW3200 projectors. Traditionally Epson projectors have been a bit more expensive...
100%