HPE logo

HPE WX5002 gateway/controller

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56392
Info modified on:
20 Mar 2020, 10:45:37
Guarantee:
1 year, advance replacement, 30 calendar day
Long product name HPE WX5002 gateway/controller:

HP WX5000 Access Controller, 2 - Gigabit Ethernet ports, 1 - RJ-45 serial console port, 67.7 W, 7.4 kg

Short summary description HPE WX5002 gateway/controller:

HPE WX5002, Rack mounting, 67.7 W, 100 - 240 V, 50 - 60 Hz, 222 BTU/h, 19"

Long summary description HPE WX5002 gateway/controller:

HPE WX5002. Mounting type: Rack mounting. Power consumption (typical): 67.7 W, Input voltage: 100 - 240 V, Input frequency: 50 - 60 Hz. Size (imperial): 19", Weight: 16.3 lbs (7.4 kg), Dimensions (WxDxH): 16.9 x 17.3 x 1.72" (430 x 440 x 43.6 mm). Safety: UL 60950-1; EN 60950-1; CAN/CSA-C22.2 No. 60950-1, GOST, C-Tick; NOM; IEC 60950-1

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.