Epson logo

Epson Color Laser Paper printing paper A3 (297x420 mm) 250 sheets

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102407
Info modified on:
03 Aug 2022, 13:36:23
Long product name Epson Color Laser Paper printing paper A3 (297x420 mm) 250 sheets:

Color Laser Paper A3 - 5 x 250Sh

Short summary description Epson Color Laser Paper printing paper A3 (297x420 mm) 250 sheets:

Epson Color Laser Paper, Laser printing, A3 (297x420 mm), 250 sheets, 12.2" (310 mm), 17.1" (435 mm), 0.984" (25 mm)

Long summary description Epson Color Laser Paper printing paper A3 (297x420 mm) 250 sheets:

Epson Color Laser Paper. Recommended usage: Laser printing, Paper size: A3 (297x420 mm), Sheets per pack: 250 sheets. Package width: 12.2" (310 mm), Package depth: 17.1" (435 mm), Package height: 0.984" (25 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 1031.5" (26.2 m). Quantity per pallet: 64 pc(s), Country of origin: Japan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.