location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gateway Check ‘Gateway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DU10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.G6503.012
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Gateway’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gateway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 135 W
  • - Intel® Core™2 Duo E7600 3.06 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Guarantee: 1 Year
Long product name Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black :
The short editorial description of Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black

DU10, USFF, Intel Core 2 Duo E7600 (3.06 GHz, 3M Cache, 1066 MHz FSB), 2GB (1x 2048MB) DDR2-800MHz RAM, 320GB SATA HDD, DVD-RW, Intel GMA 4500, Gigabit Ethernet, Windows 7 Professional/XP Professional
More>>>
Short summary description Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black:
This short summary of the Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gateway DU10, 3.06 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black:
This is an auto-generated long summary of Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Gateway DU10. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 135 W. Product type: PC. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:32:05
Uk has collected 1 expert review for Gateway DU10 Intel® Core™2 Duo E7600 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%