location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LX-1170 II dot matrix printer 337 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LX-1170+II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C641001
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LX-1170 II dot matrix printer 337 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 337 cps
  • - 49 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: USB 1.1, USB 2.0
  • - Print head: 9-pin 400 million characters
  • - Mean time between failures (MTBF): 6000 h
Long product name Epson LX-1170 II dot matrix printer 337 cps :
The short editorial description of Epson LX-1170 II dot matrix printer 337 cps

LX-1170 II, Matrix Printer, USB, DE
More>>>
Epson LX-1170 II dot matrix printer 337 cps:
The official marketing text of Epson LX-1170 II dot matrix printer 337 cps as supplied by the manufacturer

From Epson's comprehensive Dot Matrix range
The LX-1170 II features not only include fast print speeds; 300 cps in high speed draft mode at 10cpi, but also versatile paper handling capabilities including two paper paths and push or pull tractor combinations. The bottom paper path further advances paper handling as the paper rolls less during feed enabling thick media and labels to be printed with ease.

Key Features
- Optional paper roll holder.
- 8 built-in Bar code fonts.
- Euro-Symbol as resident printer font.
- Standard USB, serial and Bi-directional parallel interfaces (IEEE-1284 nibble mode supported).
- Optional EpsonNet 10/100BaseTX External Print Server.

Short summary description Epson LX-1170 II dot matrix printer 337 cps:
This short summary of the Epson LX-1170 II dot matrix printer 337 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LX-1170 II, 337 cps, Code 39, POSTNET, UPC-A, UPC-E, 64 KB, 49 dB, Indonesia, USB 1.1, USB 2.0

Long summary description Epson LX-1170 II dot matrix printer 337 cps:
This is an auto-generated long summary of Epson LX-1170 II dot matrix printer 337 cps based on the first three specs of the first five spec groups.

Epson LX-1170 II. Maximum print speed: 337 cps, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 64 KB, Sound pressure level (printing): 49 dB, Country of origin: Indonesia. Standard interfaces: USB 1.1, USB 2.0. Print head: 9-pin, Print head life: 400 million characters, Mean time between failures (MTBF): 6000 h. Weight: 13.9 lbs (6.3 kg)

Printing
Color *
No
Maximum print speed *
337 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
64 KB
Sound pressure level (printing) *
49 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
USB 1.1, USB 2.0
Endurance
Print head *
9-pin
Print head life
400 million characters
Mean time between failures (MTBF)
6000 h
Weight & dimensions
Weight
13.9 lbs (6.3 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.8" (375 mm)
Packaging data
Package depth
25.2" (640 mm)
Package height
9.13" (232 mm)
Package weight
17.8 lbs (8.06 kg)
Other features
Dimensions (WxDxH)
21.5 x 10.8 x 6.42" (546 x 275 x 163 mm)
I/O ports
1 x USB 1 x IEEE 1284 1 x Serial
Standard media sizes
Continuous paper: Width: 101.6-406.4mm Length: 101.6-558.8mm Thickness: 0.065-0.39mm Weight: 52-82 g/m; 40-58 g/m² Single sheet: Width: 148-420mm Length: 100-364mm Thickness: 0.065-0.14mm Weight: 52-90g/m² Single sheet (not Multipart) Cut Sheet Feeder Single-bin: Width: 182-420mm Length: 210-364mm Thickness: 0.07-0.14mm Weight: 64-90g/m² Cut Sheet (Multipart) Width: 148-420mm Length: 100-364mm Thickness: 0.12-0.39mm Weight: 40-58 g/m²
Fonts included
Bitmap Printer fonts: Draft (10cpi, 12cpi, 15cpi), Roman (10cpi, 12cpi, 15cpi, Proportional), Sans Serif (10cpi, 12cpi, 15cpi, Proportional), Courier (10cpi, 12cpi, 15cpi), Prestige (10cpi, 12cpi), Script (10cpi), OCR-B (10cpi), Orator (10cpi), Orator-S (10cpi), Script C (proportional); Scalable fonts: Roman, Sans Serif, Roman T, Sans Serif H
Logistics data
Quantity per pallet
24 pc(s)
Quantity per pallet layer
3 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
24 pc(s)