location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C658024CN
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:18:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 3.5" LCD
  • - USB port
Guarantee: 1 Year Standard Warranty.
Long product name Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI

Stylus Photo R360, 6 Colour / 3.5" LCD / 5760 x 1440 dpi / CF I/II, Micro Drive, SD, Mini SD, MMC, Micro SD, MS, MS Duo, MS PRO, MS PRO Duo, MagicGate MS, MagicGate MS Duo, xD
More>>>
Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

6 colour premium quality photo printer with large preview monitor and card slots

The Epson Stylus Photo R360 is a stylish home photo printer that delivers premium quality photos quickly and conveniently, featuring an easy to use interface making it simple to crop, edit and customise your photos without a PC.

Short summary description Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R360, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R360. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
90
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
3.5"
Display resolution
240 x 360 pixels
Country of origin
China
Input & output capacity
Total input capacity
120 sheets
Paper handling
Paper tray media types
Envelopes
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB
Performance
Compatible memory cards
MMC, MS Duo, MS PRO, MS PRO Duo, SD, xD
Power
Power consumption (printing) *
12 W
Power consumption (standby)
1.1 W
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
15.7" (400 mm)
Package depth
20.5" (520 mm)
Package height
10.2" (260 mm)
Package weight
18.1 lbs (8.2 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
77.6" (197 cm)
Quantity per pallet layer
3 pc(s)
Quantity per pallet
21 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
77.6" (197 cm)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
35 pc(s)
Other features
Dimensions (WxDxH)
17.7 x 16.3 x 8.27" (450 x 414 x 210 mm)
Connectivity technology
Wired
Power requirements
100-120V/220-240V
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Compatible operating systems
Microsoft Windows 98SE/Me/2000/XP Macintosh OS 10.2.8
A6 Card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 17 expert reviews for Epson Stylus Photo R360 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Epsons bulky Stylus Photo R360 is one of the largest A4 printers here, with enough room for a 3in screen, an integrated memory card reader and well-designed controls that make it easy to print photos without a PC. Like Epsons cheaper R285, the R3...
100%
pocket-lint.com
Updated:
2022-10-17 18:56:23
Epson’s R360 is a neat A4 inkjet printer that looks a lot like Epson’s all-in-one printer-scanner combos but is designed for those that don’t require those tools in the same package...
Good Excellent photo print quality, good text output, and nice LCD screen...
Bad Slower than claimed print speeds...
Bottom line Epson’s R360 is a neat A4 inkjet printer that looks a lot like Epson’s all-in-one printer-scanner combos but is designed for those that don’t require those tools in the same package...
80%
macworld.co.uk
Updated:
2022-10-17 18:56:23
The R360 is a hefty but stylish machine, finished in black plastic with a silver top. The paper feeder folds out from the top, and the output tray folds out from the bottom. Both pack up neatly out of the way when not in use. Resolution is 5,760 x 1,4...
Good Six colours in separate ink tanks, card reader for printing without turning on the computer...
Bad It would have been nice to see duplexing included at this price Min specs: Min specs: Mac OS X 10.2.8...
80%
techradar.com
Updated:
2022-10-17 18:56:23
Theres been a lot of scaremongering of late concerning the robustness and longevity of inkjet photo prints. Epson is out to silence any critics with its new Claria inks, six of which are featured in the R360 photo printer. As well as switching to vari...
Good Great colour balance, Good value , Good quality, large LCD, CD prints look great...
Bad Really slow prints, Expensive inks that run out fast...
Bottom line This colour inkjet boasts CD printing facilities, a rack of camera card bays and a large colour LCD screen for previewing shots. You can also print from Bluetooth devices, but need to buy a separate dongle to do this. The R360 uses better Claria Photog...
70%
gadgetspeak.com
Updated:
2022-10-17 18:56:23
Published in...
80%
stuff.tv
Updated:
2022-10-17 18:56:23
Like the HP 7160, this comes with a whopping 3.5inch LCD screen designed to let you choose and edit images without turning to your computer. Print straight from xD, Memory Stick or SD cards just by sticking them in the front panel, or anything else by...
Good Hefty LCD. Good photo quality. CD and DVD printing...
Bad Not the cheapest printer, or the best quality...
Bottom line Acceptable photo printing straight from the camera – ideal for the computer-phobic...
60%
stuff.tv
Updated:
2022-10-17 18:56:23
Like the HP 7160, this comes with a whopping 3.5inch LCD screen designed to let you choose and edit images without turning to your computer. Print straight from xD, Memory Stick or SD cards just by sticking them in the front panel, or anything else by...
Good Hefty LCD. Good photo quality. CD and DVD printing...
Bad Not the cheapest printer, or the best quality...
Bottom line Acceptable photo printing straight from the camera – ideal for the computer-phobic...
60%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
Unlike its cheaper R265 sibling, the Epson Stylus R360 is not short on features. It sports a huge, though non-tilting, 3.5in colour status and preview screen, direct printing from memory cards via built-in slots, as well as PictBridge...
88%
trustedreviews.com
Updated:
2022-10-17 18:56:23
The humble inkjet printer has been rather overshadowed in recent times by the all-doing multi-function machine. For those who don't need scanning and copying, but would like to focus on photo reproduction at up to A4, it's still possible to get a dedicate...
70%
v3.co.uk
Updated:
2022-10-17 18:56:23
A good choice if you need an LCD control panel...
60%
Country Distributor
United Kingdom 1 distributor(s)