location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Return Program for E450 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Return Program Toner Cartridge for E450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0E450A11E
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:13:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Return Program for E450 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
Long product name Lexmark Return Program for E450 toner cartridge Original Black :
The short editorial description of Lexmark Return Program for E450 toner cartridge Original Black

Return Program Toner Cartridge for E450
More>>>
Lexmark Return Program for E450 toner cartridge Original Black:
The official marketing text of Lexmark Return Program for E450 toner cartridge Original Black as supplied by the manufacturer

Average Cartridge Yield 6,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

- For use with Lexmark E450 Printers.
- True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
- Image: Crisp print. Professional documents. Great Impressions. Project your character.
- Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark Return Program for E450 toner cartridge Original Black:
This short summary of the Lexmark Return Program for E450 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Return Program Toner Cartridge for E450, 6000 pages, Black

Long summary description Lexmark Return Program for E450 toner cartridge Original Black:
This is an auto-generated long summary of Lexmark Return Program for E450 toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark Return Program Toner Cartridge for E450. Black toner page yield: 6000 pages, Printing colors: Black

Features
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Package weight
2.49 lbs (1.13 kg)
Logistics data
Quantity per pallet
189 pc(s)
Other features
Color
No
Package dimensions (WxDxH)
15.4 x 4.25 x 6.46" (391 x 108 x 164 mm)
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark E450H21E - For Lexmark E 450 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark E450H21E - For Lexmark E 450 toner cartridge 1 pc(s)
(show image)
66027DK Black Laser Toner - Lexmark E450H21E - For Lexmark E 450 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)