location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P586-010-DVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332222145 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:38:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-one Mini DisplayPort to DVI cable design
  • - Passive adapter cable for use with dual-mode DisplayPort (DP++) graphics card
  • - Supports computer video resolutions up to 1920 x 1200
  • - Supports HD video resolutions up to 1080p
  • - Low-profile DVI connector fits neatly into available space
Guarantee: 3-year limited
Long product name Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black :
The short editorial description of Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black

Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m), TAA
More>>>
Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black:
The official marketing text of Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black as supplied by the manufacturer

Connect a Mini DisplayPort Output to a DVI Monitor
P586-010-DVI Mini DisplayPort to DVI cable adapter offers an easy, inexpensive way to connect a Mini DisplayPort device to a DVI-enabled monitor or TV. The P586-010-DVI’s male-to-male connectors eliminate the need for a separate adapter and cable.

Simple Plug-and-Play Convenience and Superior Video Quality
This Mini DisplayPort to DVI converter cable offers plug-and-play convenience with no external power or drivers required. Simply plug it in and you’re ready to go. It’s HDCP compatible and supports 1080p HD video with resolutions up to 1920 x 1200, as well as audio (requires a Mini DisplayPort-enabled computer that supports audio pass through). The P586-010-DVI is a passive adapter cable designed for use with dual-mode DisplayPort (DP++) graphics cards.

Low-Profile DVI Connector Fits Neatly Into Available Space
No more jamming your connector in between the wall and monitor or impeding neighboring connections.

3-Year Limited Warranty
The P586-010-DVI is backed by a 3-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black:
This short summary of the Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P586-010-DVI, 118.1" (3 m), MINI DISPLAYPORT, DVI-D SINGLE LINK, Male, Male, Nickel/Gold

Long summary description Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black:
This is an auto-generated long summary of Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black based on the first three specs of the first five spec groups.

Tripp Lite P586-010-DVI. Cable length: 118.1" (3 m), Connector 1: MINI DISPLAYPORT, Connector 2: DVI-D SINGLE LINK. Quantity per pack: 1 pc(s), Package width: 8" (203.2 mm), Package depth: 0.5" (12.7 mm). Master (outer) case width: 22" (558.8 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 24" (609.6 mm)

Features
Connector contacts plating
Nickel/Gold
Cable length *
118.1" (3 m)
Connector 1 *
MINI DISPLAYPORT
Connector 2 *
DVI-D SINGLE LINK
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product color
Black
Color depth
24 bit
Plug and Play
Yes
Converter type
Passive video converter
Country of origin
Taiwan
Certification
UL 20276, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Packaging data
Quantity per pack
1 pc(s)
Package width
8" (203.2 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
5.29 oz (150 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
22" (558.8 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
24" (609.6 mm)
Master (outer) case weight
3.17 lbs (1.44 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332222142
Brand Image Article code product Stock Price from
Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black
(show image)
P582-010-HD-V4A P582-010-HD-V4A DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-HD-V4A video cable adapter 35.8" (0.91 m) Mini DisplayPort HDMI Black Tripp Lite P586-003-HD-V4A video cable adapter 35.8" (0.91 m) Mini DisplayPort HDMI Black
(show image)
P586-003-HD-V4A P586-003-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-006-HD-V4A video cable adapter 72" (1.83 m) Mini DisplayPort HDMI Black Tripp Lite P586-006-HD-V4A video cable adapter 72" (1.83 m) Mini DisplayPort HDMI Black
(show image)
P586-006-HD-V4A P586-006-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-010-4K6AE video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black Tripp Lite P582-010-4K6AE video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black
(show image)
P582-010-4K6AE P582-010-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI video cable adapter 35.4" (0.9 m) Mini DisplayPort DVI-D Black Tripp Lite P586-003-DVI video cable adapter 35.4" (0.9 m) Mini DisplayPort DVI-D Black
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-015 video cable adapter 177.2" (4.5 m) DisplayPort DVI-D Black Tripp Lite P581-015 video cable adapter 177.2" (4.5 m) DisplayPort DVI-D Black
(show image)
P581-015 P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-003 video cable adapter 35.4" (0.9 m) DisplayPort DVI-D Black Tripp Lite P581-003 video cable adapter 35.4" (0.9 m) DisplayPort DVI-D Black
(show image)
P581-003 P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)