location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7577
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7577-0798
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184050798
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7577-0798 user manual (10.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Me and My Dell (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7300HQ 2.5 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 1 TB Hybrid-HDD
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 56 Wh 4 h 130 W
  • - Windows 10 Home 64-bit
Guarantee: 15 Months Collect & Return
Long product name DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i5-7300HQ (6M Cache, 2.5GHz), 8GB DDR4 2400MHz, 1000GB SSHD, 15.6" FHD (1920x1080) IPS, Intel HD Graphics 630 + nVidia GeForce GTX 1050 (4GB), Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Available with Windows 10 Home: Gaming is better than ever on Windows 10, with games in 4K, DirectX 12, and streaming your gameplay.*

A complete sensory experience.
Next-level graphics: New NVIDIA® GeForce® GTX 1060 graphics with Max-Q Design Technology and 6 GB GDDR5 video memory delivers clear, detailed gameplay.

Unparalleled viewing experience: Witness everything on screen with stunning clarity and superior color richness thanks to IPS FHD or UHD display options. Equipped with anti-glare panels to create a wider range of environments.

Superior sound: Experience every beat of the action with improved clarity thanks to two front-firing speakers powered by Waves MaxxAudio Pro®.

Superior speed.
A processing powerhouse: 7th Gen 45W Intel® quad-core H Series CPUs rip through processing functions when needed.

Minimal loading: NVMe PCIe SSDs run up to 4x quicker than conventional SATA. Load apps or data faster, run your machine faster, stretch battery life and improve shock resistance.

Conveniently quick: 2x2 WiFi antennas improve speed, range and stability while the SuperSpeed USB 3.1 Gen 1 Type-C with Thunderbolt 3 enables up to 40Gb/s transfer speeds so you can game where you want while keeping a stable connection. The Inspiron 15 7000 Gaming laptop’s SuperSpeed USB 3.1 Gen 1 Type-C port with Thunderbolt 3 can support a single 5K display or dual 4K display output.

Stay cool under pressure: The aggressive sub-1” design is equipped with huge cooling vents and dual fans to keep your system from buckling under the load of demanding games while still staying cool and quiet.

Game in style
Premium materials make this laptop stand out with an ultra-sleek finish. Durable magnesium alloy braces the system for exceptional rigidity.

A smarter airflow
This laptop's mono-hinge design positions the display away from exhaust airflow. It also maximizes internal space so the quad-core CPU and discrete graphics systems stay cool.

A keyboard crafted with precision
Make every click count on a keyboard built with multiple layers of reinforcement, 1.4mm keystroke travel and optional red backlighting with WASD keys.

Get to gaming.
Engineered to game strong: Equipped with fast, long-range 802.11ac WiFi with SmartByte network priority optimization, full 100/1000 Gigabit Ethernet, SuperSpeed USB 3.1 Gen 1 Type-C and Type-A ports with multi-format media card reader so you never have to slow down.

A superior connection: The full-size HDMI 2.0 port plugs into external monitors & supports a fully immersive top-tier gaming experience.

Clutter free connectivity: Enjoy the convenience of single-cable docking your video, and data needs with a SuperSpeed USB 3.1 Gen 1 Type-C port that supports DisplayPort, Power Delivery and Thunderbolt 3 transfer speeds up to 40 Gbps.

Short summary description DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7577, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of DELL Inspiron 7577 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Inspiron 7577. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Windows 10 Home
Windows 10 Home

Windows 10 offers more safety for your device, with features like Windows Hello and always-enabled free updates. Gamers experience best-in-class gameplay with Broadcast and Game Mode. And with built-in apps for 3D creation, photos, music, movies, maps and more - Windows 10 brings you more creativity and productivity than ever before.

Superior speed.
Superior speed.

A processing powerhouse: 7th Gen 45W Intel® quad-core H Series CPUs rip through processing functions when needed.

Minimal loading: NVMe PCIe SSDs run up to 4x quicker than conventional SATA. Load apps or data faster, run your machine faster, stretch battery life and improve shock resistance.

Conveniently quick: 2x2 WiFi antennas improve speed, range and stability while the SuperSpeed USB 3.1 Gen 1 Type-C with Thunderbolt 3 enables up to 40Gb/s transfer speeds so you can game where you want while keeping a stable connection. The Inspiron 15 7000 Gaming laptop’s SuperSpeed USB 3.1 Gen 1 Type-C port with Thunderbolt 3 can support a single 5K display or dual 4K display output.

Stay cool under pressure: The aggressive sub-1” design is equipped with huge cooling vents and dual fans to keep your system from buckling under the load of demanding games while still staying cool and quiet.

Game in style
Game in style

Premium materials make this laptop stand out with an ultra-sleek finish. Durable magnesium alloy braces the system for exceptional rigidity.

A smarter airflow
A smarter airflow

This laptop's mono-hinge design positions the display away from exhaust airflow. It also maximizes internal space so the quad-core CPU and discrete graphics systems stay cool.

A keyboard crafted with precision
A keyboard crafted with precision

Make every click count on a keyboard built with multiple layers of reinforcement, 1.4mm keystroke travel with WASD keys.

Get to gaming.
Get to gaming.

Engineered to game strong: Equipped with fast, long-range 802.11ac WiFi with SmartByte network priority optimization, full 100/1000 Gigabit Ethernet, SuperSpeed USB 3.1 Gen 1 Type-C and Type-A ports with multi-format media card reader so you never have to slow down.

A superior connection: The full-size HDMI 2.0 port plugs into external monitors & supports a fully immersive top-tier gaming experience.

Clutter free connectivity: Enjoy the convenience of single-cable docking your video, and data needs with a SuperSpeed USB 3.1 Gen 1 Type-C port that supports DisplayPort, Power Delivery and Thunderbolt 3 transfer speeds up to 40 Gbps.

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Magnesium
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.00705 x 0.00705" (0.179 x 0.179 mm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-700 Desktop Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
HDD speed
5400 RPM
Hybrid-HDD capacity
1 TB
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0a
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
UK International
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office 2013 Trial, McAfee 30 day Trial
Operating system installed *
Windows 10 Home
Bundled software
Financial Tracker & Retail Information
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97456
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery voltage
15.2 V
Battery life (max)
4 h
Battery recharge time
4 h
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15.3" (389 mm)
Depth
10.8" (274.7 mm)
Height
0.982" (24.9 mm)
Weight *
5.86 lbs (2.66 kg)
Packaging data
Package material
Corrugated cardboard, Paper molded pulp
Recycling data
Paper molded pulp content per package
7.05 oz (200 g)
Corrugated cardboard content per package
14.9 oz (421 g)
Corrugated cardboard content per shipping (inner) case
13.5 oz (383 g)
Corrugated cardboard content per sleeve for accessories
1.34 oz (38 g)
Other materials content per package
0.423 oz (12 g)
Packaging content
Manual
Yes
Power cord included
Yes
Logistics data
Number of cartons per intermodal container (20ft)
1250 pc(s)
Number of cartons per intermodal container (40ft, HC)
3150 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
46.3" (117.5 cm)
Pallet weight
750.9 lbs (340.6 kg)
Pallet volume weight
518.1 lbs (235 kg)
Number of layers per pallet
3 pc(s)
Quantity per pallet layer
25 pc(s)
Quantity per pallet
75 pc(s)
Shipping (inner) case width
3.11" (7.9 cm)
Shipping (inner) case length
20.6" (52.3 cm)
Shipping (inner) case height
13.6" (34.5 cm)
Shipping (inner) case weight
9.77 lbs (4.43 kg)
Shipping (inner) case volume weight
5.25 lbs (2.38 kg)
Maximum number of stacking cartons
6 pc(s)
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
EPEAT rating
98.1%
On/off button
Yes