location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF12S display privacy filters Frameless display privacy filter 12.1"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF12S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF12S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548623290676
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M PF12S display privacy filters Frameless display privacy filter 12.1"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.1" Laptop Frameless display privacy filter
  • - Anti-glare
  • - LCD 4:3
  • - Easy to apply Landscape
More>>>
Short summary description 3M PF12S display privacy filters Frameless display privacy filter 12.1":
This short summary of the 3M PF12S display privacy filters Frameless display privacy filter 12.1" data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF12S, 12.1", 4:3, Laptop, Frameless display privacy filter, Anti-glare

Long summary description 3M PF12S display privacy filters Frameless display privacy filter 12.1":
This is an auto-generated long summary of 3M PF12S display privacy filters Frameless display privacy filter 12.1" based on the first three specs of the first five spec groups.

3M PF12S. Maximum screen size: 12.1". Aspect ratio: 4:3. Suitable for: Laptop, Type: Frameless display privacy filter. Glare reduction (max): 3.2%, Light transmission: 65%

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Product color
Black
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
4:3
Light transmission
65%
Features
Glare reduction (max)
3.2%
Easy to apply
Yes
Privacy filtering orientation
Landscape
Ergonomics
Maximum screen size *
12.1"
Weight & dimensions
Width
9.72" (247 mm)
Height
7.32" (186 mm)