location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF644/31
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF644/31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103797609
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2020 13:29:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 Natural bottles
  • - 9oz/260ml
  • - Slow flow nipple
  • - Natural nipple shape
Long product name Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP) :
The short editorial description of Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP)

The most natural way to bottle feed
More>>>
Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP):
The official marketing text of Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP) as supplied by the manufacturer

The most natural way to bottle feed

Easy to combine with breastfeeding

Natural latch on due to the wide breast shaped nipple

The wide breast shaped nipple promotes natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique Petals for a soft, flexible nipple without collapse

Petals inside the nipple increase softness and flexibility without nipple collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby’s tummy.

This bottle is BPA free

The Philips Avent Natural bottle is made of BPA free material (polypropylene).

Ergonomic shape for maximum comfort

Extra comfortable shape, easy to hold and grip in any direction, even for baby's tiny hands.

Simple to use and clean, quick and easy assembly

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Trusted by moms since 1984

Since 1984, Philips Avent has been designing and manufacturing products that are inspired by nature and have been developed through extensive research and clinical trials.

Short summary description Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP):
This short summary of the Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF644/31

Long summary description Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF644/31 feeding bottle 260 ml Blue, Transparent, White Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF644/31

Technical details
Product color
Blue, Transparent, White
Bottle capacity *
260 ml
Easy to hold
Yes
Easy to assemble
Yes
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
Indonesia
Nipple material
Silicone
Flow speed
Slow flow
Technical details
Anti-colic valve
Yes
Dishwasher proof
Yes
Easy to use
Yes
Leakproof
Yes
Microwave proof
Yes
Recommended age (max)
12 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
3
Number of nipples included *
3