location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L3510CDW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L3510CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766790154 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:27:22
The date of the most recent change of the data-sheet in Icecat's system
Brother DCP-L3510CDW user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 18 page per minute print speed
  • - Automatic 2-sided print
  • - 2 line LCD
  • - Wireless network
  • - 512MB memory
Long product name Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi :
The short editorial description of Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi

2400 x 600 dpi, 18ppm, A4, 512MB, 800MHz, 802.11b/g/n, USB 2.0, 400W, 21.7kg
More>>>
Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:
The official marketing text of Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer

Designed with efficiency in mind, the DCP-L3510CDW, offers fast print, copy and scan functions all in a desktop unit. This quiet multifunction device also has wireless connectivity, and automatic 2-sided print to support your business needs.

Don't add to the office noise
The DCP-L3510CDW has been engineered to print up to 18 pages per minute at under 47dB - quieter than your daily office conversation. These industry leading specifications, make this colour machine perfect for desktop working.

Designed with efficiency in mind
This durable, user-friendly desktop device is simple to set up and even easier to use. With a large in box toner giving you up to 1,000 pages straight from the box, this machine is ready to use straight away. Combine automatic 2-sided print and quick print options from both your phone and tablet, this machine is an ideal tool to help businesses run smoothly.

Add some colour to your business
Colour can be impactful, and even everyday business documents need a hint of colour. The DCP-L3510CDW offers up to 2,400dpi print quality, and uses LED laser technology to produce high quality professional prints.

Easy to set up, easy to use
This reliable desktop device is easy to use and simple to set up. With the large in box toner giving you up to 1,000 pages straight from the box, your new machine is ready to use straight away.

Save time and money
These desktop devices are fast, reliable and great value. The built-in 250 sheet paper capacity allows you to keep working longer without having to replenish the paper tray. By using the high yield supplies, you won’t have to spend time changing your toner as often, as well as achieving a competitive cost per page for both colour and mono. By boosting productivity, and reducing any down time, your office can run more smoothly.

Short summary description Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:
This short summary of the Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L3510CDW, LED, Color printing, 2400 x 600 DPI, Color copying, A4, Gray

Long summary description Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-L3510CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-L3510CDW. Print technology: LED, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray

Printing
Print technology *
LED
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Warm-up time
28 s
Time to first page (black, normal)
15.5 s
Time to first page (color, normal)
15.5 s
N-in-1 print function
Yes
N-up printing
2, 4, 9, 16, 25
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
17 s
Time to first copy (color, normal)
18 s
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Scan to
E-mail, FTP, File, Image, SMB
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
SANE, TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 1500 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
Printer fonts
Barcode, Bitmap, PCL, PostScript
Number of printer fonts
157
PCL fonts
66
Number of PostScript fonts
66
Number of barcode fonts
13
Number of bitmap fonts
12
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Plain paper, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
4.57 - 14" (116 - 355.6 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, Web Services (Print/Scan)
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
45 dB
Sound pressure level (quiet mode)
43 dB
Design
Product color *
Gray
Market positioning *
Home & office
Built-in display *
Yes
Color display
Yes
Power
Power consumption (average operating)
400 W
Power consumption (standby)
80 W
Power consumption (sleep)
9.7 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
0.9 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.1" (410 mm)
Depth
14.5" (368 mm)
Height
18.7" (475 mm)
Weight
47.8 lbs (21.7 kg)
Packaging data
Package width
23.2" (589 mm)
Package depth
20.6" (523 mm)
Package height
20.5" (521 mm)
Package weight
56.4 lbs (25.6 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
1000 pages
Manual
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Fonts included
Yes
Printer management
Web Based Management, BRAdmin Professional for Windows, BRAdmin Light for Windows
Software CD
Yes
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)