location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N030O5260AIO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
setup-guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL N030O5260AIO user manual (22.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Silver 65 W
  • - Intel® Core™ i5 i5-8500 3 GHz
  • - 21.5" Full HD 1920 x 1080 IPS Matt
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64-bit
Guarantee: 3 Years Basic NBD
Long product name DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The short editorial description of DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

21.5" FHD (1920x1080) IPS, Intel Core i5-8500 (9M Cache, 3GHz), 4GB DDR4 2666MHz, 500GB HDD, Intel UHD Graphics 630, DVD±RW, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 5.0, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official marketing text of DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer

Productivity perfected
Stunning from every angle:
Witness crystal-clear clarity from every pixel with a 21.5" Narrow Bezel Full HD IPS display (1920x1080) available with both touch and non-touch options, with anti-glare available on non-touch models. Additionally, the DVD +/-RW has been moved from the chassis into an optional stand to provide a smaller footprint, while also optimizing screen space.

Touchscreen capabilities: The optional ten point multi-touch screen enables pinch, drag, and swipe functionality for a more interactive workflow.

Designed for team work: Experience superb collaboration with integrated speakers, a dual array microphone, and a Full HD pop-up camera certified with Microsoft® Skype® for Business. Perfect for call centers, kiosks and educational environments that benefit from video and telephone conference capabilities.

Achieve peak performance
Power your work:
8th gen Intel® Processors keep you working at peak performance. Optional Intel® Optane™ Memory turns even the smallest, routine tasks into huge productivity gains, launching browsers and opening files faster and smoother.

Secure remote access: Achieve remote out of band management capabilities with optional Intel® Standard Manageability technology for increased productivity and support.

Next gen tech: With up to 32GB of DDR4 2666MHz memory, a variety of storage solutions, including high performance solid state drives, the 5260 All-in-One delivers a powerful and efficient work experience.

Streamline your workflow
As versatile as you are:
Articulating and Height adjustable stand options allow you to alter the position of your screen for optimal comfort and productivity. And with multiple stand options, including a Height adjustable stand with integrated DVD+/-RW, you can streamline all connections to one single plug for a cleaner and more functional workspace.

Multiple ways to plug-in: Numerous port options create an easy and centralized way to connect and share from your devices. Bluetooth 5 and 802.11ac 2x2 wireless LAN enables you to work without wires. A side mounted USB-C for easy access and speedy data transfer. A USB PowerShare keeps your peripherals charged even while the system is off. The Standard Media Card Reader SD4.0 transfers data quickly from a variety of memory cards. And with multiple USB ports and a DisplayPort, you can view more information on screen without minimizing or closing applications.

Easy access: With a simple removable rear panel and easy access to key system components, the 5260 All-in-One is easy to maintain and upgrade, maximizing return on investment. The optional cable cover also manages and secures cables and ports.

Work with confidence: The optional pop up IR webcam with Windows Hello support and advanced Dell Data Security solutions allows you to log in with ease while also keeping your data secure.

Secure
Because security starts with best-in-class hardware, the OptiPlex All-in-One features TPM 2.0 and a chassis intrusion switch. Add lockable port covers and a security lock to protect your investment. Plus, Dell Data Security offers comprehensive threat protection from end-to-end, so you can focus more on your work and spend less time worrying about your system.

Manageable
The Dell Client Command Suite automates and streamlines system deployment, configuration, monitoring and updates and is free on all Dell commercial PCs.

Reliable
Your system will withstand real world conditions thanks to a durable, built-to-last design that’s undergone MIL-STD 810G testing. A toolless design allows for quick system access to easily upgrade and replace components like storage and memory, making your PC viable for years to come.

Short summary description DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 5260, 21.5", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 5260. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black, Silver

The desktop reimagined
The desktop reimagined

OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Productivity perfected
Productivity perfected

Stunning from every angle: Witness crystal-clear clarity from every pixel with a 21.5" Narrow Bezel Full HD IPS display (1920x1080) available with both touch and non-touch options, with anti-glare available on non-touch models. Additionally, the DVD +/-RW has been moved from the chassis into an optional stand to provide a smaller footprint, while also optimizing screen space.

Touchscreen capabilities: The optional ten point multi-touch screen enables pinch, drag, and swipe functionality for a more interactive workflow.

Designed for team work: Experience superb collaboration with integrated speakers, a dual array microphone, and a Full HD pop-up camera certified with Microsoft® Skype® for Business. Perfect for call centers, kiosks and educational environments that benefit from video and telephone conference capabilities.

Achieve peak performance
Achieve peak performance

Power your work: 8th gen Intel® Processors keep you working at peak performance.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.*

Secure remote access: Achieve remote out of band management capabilities with optional Intel® Standard Manageability technology for increased productivity and support.

Next gen tech: With up to 32GB of DDR4 2666MHz memory, a variety of storage solutions, including high performance solid state drives, the 5260 All-in-One delivers a powerful and efficient work experience.

Streamline your workflow
Streamline your workflow

As versatile as you are: Articulating and Height adjustable stand options allow you to alter the position of your screen for optimal comfort and productivity. And with multiple stand options, including a Height adjustable stand with integrated DVD+/-RW, you can streamline all connections to one single plug for a cleaner and more functional workspace.

Multiple ways to plug-in: Numerous port options create an easy and centralized way to connect and share from your devices. Bluetooth 5 and 802.11ac 2x2 wireless LAN enables you to work without wires. A side mounted USB-C for easy access and speedy data transfer. A USB PowerShare keeps your peripherals charged even while the system is off. The Standard Media Card Reader SD4.0 transfers data quickly from a variety of memory cards. And with multiple USB ports and a DisplayPort, you can view more information on screen without minimizing or closing applications.

Easy access: With a simple removable rear panel and easy access to key system components, the 5260 All-in-One is easy to maintain and upgrade, maximizing return on investment. The optional cable cover also manages and secures cables and ports.

Work with confidenc

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Panel type
IPS
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500
Processor cores
6
Processor threads
6
Processor boost frequency
4.1 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD size
2.5"
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio chip
Realtek ALC3246
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Camera signal format
1080p
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
1733 Mbit/s
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
2
Design
Product color *
Black, Silver
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129939
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
19.6" (498 mm)
Width (without stand)
19.6" (498 mm)
Depth (without stand)
2.15" (54.5 mm)
Height (without stand)
13" (329 mm)
Weight (without stand)
11.8 lbs (5.33 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Warranty card
Yes
Manual
Yes
Other features
3D
No
Detachable display
Yes
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 07:40:52
Uk has collected 2 expert reviews for DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.com
Updated:
2019-11-20 07:40:52
Like Apple, Dell has increasingly been moving its range of all-in-one (AIO) desktop PCs upmarket in recent years, with models such as the Precision 5720 now providing workstation-level performance for graphics, video and design software. But, unlike Apple...
Good Powerful sixcore processor, Rotatable 21.5inch display, Good wired and wireless connectivity, Good value for money...
Bad Moderate 1920by1080 resolution, Limited buildtoorder options, Modest hard drive performance...
Bottom line The OptiPlex 5260's modest exterior appearance belies the excellent performance of the six-core processor that lurks inside. It's versatile too, with good connectivity and an adjustable landscape/portrait display that can handle a wide range of applicatio...
90%
Disclaimer DELL OptiPlex 5260 Intel® Core™ i5 i5-8500 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

Actual configuration might differ from illustration