location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24F350FHU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24F350FHU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055792383171
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 414585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:11:00
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - 20 W
Long product name Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black

24", 1920 x 1080, 250 cd/m2, Eye Saver Mode, Eco Saving Plus, Game Mode, Flicker Free Technologie, AMD Freesync
More>>>
Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Incredibly slim profile and stylish, contemporary design
- Super slim panel: At an incredibly slim 10mm — as slender as a ballpoint pen — the one-piece panel is more than twice as thin as standard Samsung monitors
- Simple circular stand: A simple circular stand elegantly complements the super slim display
- Patterned rear panel: Horizontal patterning on the rear panel provides a stylish, contemporary finish

Flawlessly smooth gameplay with AMD FreeSync
- AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimises stutter and ensures flawlessly smooth gameplay
- Game Mode: Instantly optimising screen colours and contrast for gaming, Game Mode ensures you get to see every game scene at its best

Optimised for viewing comfort
- Eye Saver Mode: By reducing blue light emissions — which stimulate the retina more than other colour wavelengths — Eye Saver Mode reduces eye fatigue and provides a more comfortable viewing experience
- Flicker Free: Samsung’s Flicker Free technology minimises distracting screen flicker to let you work and play for longer in greater comfort

Extra-wide viewing angle for the perfect view from anywhere
- Extra-wide 178-degree viewing angle: An expanded 178-degree vertical and horizontal viewing angle ensures a clear picture from wherever you are watching
- Whether sitting back to relax or gathered around with friends, the wider viewing angle means everyone enjoys the perfect view from any position

Samsung eco-saving technology reduces energy consumption and environmental impact
- On Auto setting, Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of screen blacks to reduce energy consumption by up to 10%
- Screen brightness can also be set manually to 25% or 50% of maximum

Short summary description Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24F350FHU, 24", 1920 x 1080 pixels, Full HD, 4 ms, 700:1, Black

Long summary description Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24F350FHU. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color gamut
72%
Display brightness (min)
200 cd/m²
3D
No
Peak luminance ratio
98%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 22°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
29 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
VGA
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
21.6" (547.7 mm)
Depth (with stand)
8.13" (206.5 mm)
Height (with stand)
16.5" (418 mm)
Weight (with stand)
7.28 lbs (3.3 kg)
Width (without stand)
21.6" (547.7 mm)
Depth (without stand)
3.22" (81.7 mm)
Height (without stand)
12.6" (320.7 mm)
Weight (without stand)
6.17 lbs (2.8 kg)
Packaging data
Package width
24.3" (618 mm)
Package depth
15.2" (387 mm)
Package height
6.14" (156 mm)
Package weight
10.4 lbs (4.7 kg)
User Guide on CD-ROM
Yes
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
Power consumption (DPMS)
0.3 W
Contrast ratio
700:1
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2019-11-30 20:37:07
Uk has collected 7 expert reviews for Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2019-11-30 20:37:07
There is a lot to choose from in the monitor market, provided that you are willing to spend enough money. Not everyone is willing to do that, but even with a lower budget your eyes deserve a good image. We tested 19 affordable monitors in order to find th...
Bottom line Even with a limited budget you can purchase an excellent monitor. You do need to bear in mind that you will need to compromise in some way: either a fast panel, a model with good colour fidelity, an ergonomic design, and so on.Looking purely at the pr...
0%
Brand Image Article code product Stock Price from
Samsung C24FG73FQU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24FG73FQU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24FG73FQU C24FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24F390FHU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU24E590DS LED display 23.5" 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU24E590DS LED display 23.5" 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU24E590DS LU24E590DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E390HL LED display 23.6" 1920 x 1080 pixels Full HD Black Samsung S24E390HL LED display 23.6" 1920 x 1080 pixels Full HD Black
(show image)
LS24E390HL S24E390HL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24D340HSX S24D340H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D300H LED display 24" 1920 x 1080 pixels Full HD Black Samsung S24D300H LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24D300HS S24D300H 0.00
(excl. VAT)
0 (incl. VAT)