location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27F390FHU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27F390FHU show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 455570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:04:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 29 kWh 24 W
Long product name Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black

27" LED Full HD, VA Curved/1800R, 1920 х 1080, 250 cd/m², 3000:1, 4 ms, HDMI, D-Sub, 622.9 x 462.5 x 247.7 mm
More>>>
Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The deepest screen curve for the most deeply immersive viewing experience

Wrapping around your field of vision like your local iMax theatre screen, the 1800R screen — with its 1.8m radius of arc for greater curvature — creates a wider field of view and enhances depth perception. The screen’s curve will fully immerse you in all your content.

- 1800R screen and Eye Saver Mode for increased viewing comfort
- Superior image quality with Samsung’s advanced display technology
- Flawlessly smooth gameplay with AMD FreeSync
- Incredibly slim profile and stylish curved design
- Samsung eco-saving technology reduces energy consumption and environmental impact

Short summary description Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C27F390FHU, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung C27F390FHU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color gamut
72%
Screen curvature
70.9" (180 cm)
3D
No
Peak luminance ratio
96%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
29 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362844
Annual energy consumption
35 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
24.5" (622.9 mm)
Depth (with stand)
9.75" (247.7 mm)
Height (with stand)
18.2" (462.5 mm)
Weight (with stand)
9.7 lbs (4.4 kg)
Width (without stand)
24.5" (622.9 mm)
Depth (without stand)
3.72" (94.4 mm)
Height (without stand)
14.5" (367.6 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Packaging data
Package width
28" (710 mm)
Package depth
17.8" (452 mm)
Package height
7.44" (189 mm)
Package weight
13.7 lbs (6.2 kg)
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Other features
AC adapter included
Yes
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicUpscale, MagicBright
No flickering
Yes
Samsung Eye Saver Mode
Yes
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 10:27:31
Uk has collected 13 expert reviews for Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Brand Image Article code product Stock Price from
Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 27" 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F581FDU LED display 27" 1920 x 1080 pixels Full HD Silver Samsung C27F581FDU LED display 27" 1920 x 1080 pixels Full HD Silver
(show image)
LC27F581FDU C27F581FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27F350FHU S27F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E370D LED display 27" 1920 x 1080 pixels Full HD White, Blue Samsung S27E370D LED display 27" 1920 x 1080 pixels Full HD White, Blue
(show image)
LS27E370DS S27E370D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS27E390HS LED display 27" 1920 x 1080 pixels Full HD Black, Blue Samsung LS27E390HS LED display 27" 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS27E390HS LS27E390HS 0.00
(excl. VAT)
0 (incl. VAT)