location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Expert
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9732/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9732/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103865872
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 2 L 2100 W Black, Purple
  • - Dry Bagless
  • - Allergy filter Cyclonic 79 dB
  • - Operating radius: 393.7" (10 m)
Long product name Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless :
The short editorial description of Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

2100W, 41 l/s, 79 dB, 2L, 10 m, 505x292x292 mm
More>>>
Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
The official marketing text of Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless as supplied by the manufacturer

Picks-up and locks 99% of fine dust.

Thanks to exceptional suction and Allergy Lock

The Philips PowerPro Expert is engineered for superior cleaning with powerful suction power. PowerCyclone 8 technology and our TriActive+ nozzle deliver top results on any floor.

Short summary description Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
This short summary of the Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Expert FC9732/61, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
This is an auto-generated long summary of Philips PowerPro Expert FC9732/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Expert FC9732/61. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product color: Black, Purple