HP logo

HP 16GB 2666 MHz DDR4 memory module 1 x 16 GB

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328931
Info modified on:
01 Oct 2024, 19:52:53
End of life date:
11 Feb 2022
Guarantee:
One-year limited warranty.
Long product name HP 16GB 2666 MHz DDR4 memory module 1 x 16 GB:

16GB 2666 MHz DDR4 Memory

HP 16GB 2666 MHz DDR4 memory module 1 x 16 GB:

Boost the capabilities of your HP Mobile Workstation or HP Business Notebook and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Flexible, fast scalability.
Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested
Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP Mobile Workstations and HP Business Notebooks.

Short summary description HP 16GB 2666 MHz DDR4 memory module 1 x 16 GB:

HP 16GB 2666 MHz DDR4, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description HP 16GB 2666 MHz DDR4 memory module 1 x 16 GB:

HP 16GB 2666 MHz DDR4. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.