location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GP-G960MBCFA mobile phone case 5.8" Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-G960MBCFA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP-G960MBCFAAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4017941934918
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung GP-G960MBCFA mobile phone case 5.8" Folio Black:
This short summary of the Samsung GP-G960MBCFA mobile phone case 5.8" Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GP-G960MBCFA, Folio, Samsung, Galaxy S9, 5.8", Black

Long summary description Samsung GP-G960MBCFA mobile phone case 5.8" Folio Black:
This is an auto-generated long summary of Samsung GP-G960MBCFA mobile phone case 5.8" Folio Black based on the first three specs of the first five spec groups.

Samsung GP-G960MBCFA. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S9, Maximum screen size: 5.8", Surface coloration: Monochromatic, Product color: Black

Features
Maximum screen size *
5.8"
Compatibility *
Galaxy S9
Case type *
Folio
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Protection features
Scratch resistant, Shock resistant
Weight & dimensions
Width
2.81" (71.5 mm)
Depth
0.413" (10.5 mm)
Height
5.92" (150.4 mm)
Weight
2.47 oz (70 g)
Packaging data
Quantity per pack
1 pc(s)