Tripp Lite logo

Tripp Lite HCINT350SR power adapter/inverter Indoor 350 W Gray

Data-sheet quality:
created/standardized by Icecat
Product views:
80493
Info modified on:
10 Aug 2024, 11:58:15
Guarantee:
2-year limited warranty
Long product name Tripp Lite HCINT350SR power adapter/inverter Indoor 350 W Gray:

350W Power Inverter/Charger for Mobile Medical Equipment, 230V - IEC 60601-1, Remote User Interface

Tripp Lite HCINT350SR power adapter/inverter Indoor 350 W Gray:

350W 230V Medical-Grade Mobile Power Inverter/Charger for Medical Carts
This cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HCINT350SR medical inverter battery charger is the ideal solution for providing safe, compliant power to mobile medical equipment used both inside and outside patient care areas. It is compatible with SLA batteries (not included).


Medical Inverter Provides IEC 60601-1 Compliance for All Connected Electronic Devices
An isolation transformer reduces the cumulative shock potential of connected equipment, which helps ensure IEC 60601-1 compliance for use in every sector of healthcare facilities, including patient care areas. In addition to IEC 60601-1, this module meets NFPA, NEC and Joint Commission standards.


Smart Charging System for Long Battery Life
The advanced three-stage charger recharges batteries faster and more safely than conventional chargers. An internal automatic transfer switch (ATS) lets the module power connected equipment while also recharging the battery at the same time. The HCINT350SR can provide multiple hours of AC power in standard configuration, though runtime varies depending on battery condition and load.


Combats Electromagnetic Interference That Can Harm Equipment
Various electromagnetic and radio sources found in virtually every medical facility can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage and data corruption. The HCINT350SR incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.


Superior Design for Simple Fuss-Free Use
The HCINT350SR’s simple cart and fleet management lets you track usage data at a glance. Tripp Lite’s free downloadable PowerAlert software automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. An included remote user interface displays output and battery status and features on/off and alarm-mute switches.


Rugged Construction Sure to Stand Up to Demanding Environments
The compact steel housing features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential.


Typical Application
● Power a computer, monitor, USB hub, barcode scanner or other equipment on a mobile medical cart used inside or outside patient care areas

● All-in-one inverter/charger/controller powers equipment on mobile medical carts
● IEC 60601-1 compliance for use inside and outside patient care areas
● Included remote user interface (RUI) displays output and battery charge status
● Internal ATS powers connected equipment and recharges battery simultaneously
● Free PowerAlert® software protects valuable patient data from loss or corruption


Package Includes
● HCINT350SR 350W Power Inverter/Charger for Mobile Medical Equipment, 230V
● Remote user interface


Batteries not Included but Required to Operate

Short summary description Tripp Lite HCINT350SR power adapter/inverter Indoor 350 W Gray:

Tripp Lite HCINT350SR, Indoor, 230 V, 50 Hz, 350 W, 230 V, 15 A

Long summary description Tripp Lite HCINT350SR power adapter/inverter Indoor 350 W Gray:

Tripp Lite HCINT350SR. Power supply type: Indoor, Input voltage: 230 V, Input frequency: 50 Hz. Capacity: 350 W, DC output voltage: +12V. Connector(s): C13; C14. Product color: Gray, Housing material: Steel. Width: 5.98" (152 mm), Depth: 3.5" (89 mm), Height: 11.5" (292 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.