location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Coghlan’s Check ‘Coghlan’s’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8400 show
Show alternative article codes used in the online market place
Category:
Wooden saw worked by one handm, used for cutting wood, plastic or metal.
Hand Saws Check ‘Coghlan’s’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Coghlan’s: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel :
The short editorial description of Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel

18 cm blade, 155g, Black/Steel
More>>>
Short summary description Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel:
This short summary of the Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Coghlan’s 8400, Wood, Steel, Black, Stainless steel, Black, 7.09" (18 cm), 15.7" (400 mm)

Long summary description Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel:
This is an auto-generated long summary of Coghlan’s 8400 hand saw 7.09" (18 cm) Black, Stainless steel based on the first three specs of the first five spec groups.

Coghlan’s 8400. Suitable for materials: Wood, Blade material: Steel, Product color: Black, Stainless steel. Blade length: 7.09" (18 cm), Length: 15.7" (400 mm), Weight: 5.47 oz (155 g)