location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1942DP KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1942DP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1942DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007880 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN CS1942DP user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1942DP KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One USB keyboard and mouse controls two DisplayPort computers and share two USB peripherals
  • - Supports Quad Display by connecting two Dual Display KVM switches
  • - Supports superior video quality – Up to 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz)
  • - Computer Selection via front panel, hotkeys, mouse, and RS-232 commands
  • - 2- Port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Supports DisplayPort Dual-Mode technology (DP++)1
  • - Supports MST (Multi-Stream Transport)2
  • - Supports Console keyboard emulation / bypass feature
  • - Supports Console mouse emulation / bypass feature
  • - Independent switching of KVM, USB, and Audio
  • - Multilingual keyboard mapping – supports English, French, Japanese, and German keyboards
  • - DisplayPort 1.2 compliant; HDCP compliant3
  • - Supports HD audio4
  • - Power on detection
  • - Firmware upgradable
  • - Note:
  • - 1.DisplayPort Dual–Mode technology (DP++) does not require an active adapter for most single display setups. Active DisplayPort adapters are recommended if you are unsure of the video source's DP++ compatibility.
  • - 2.MST (Multi-Stream Transport) requires either monitors that are capable of DisplayPort 1.2 daisy-chaining, or use of a powered DisplayPort MST Hub. A DisplayPort v1.1a display can be the last display in a DisplayPort v1.2 chain. The PC source must be DisplayPort 1.2 compliant
  • - 3.For DisplayPort 1.4 compliant display device, make sure to configure the device setting to be compatible with DisplayPort 1.2 to avoid compatibility issue.
  • - 4.HD audio through DisplayPort cannot be switched independently
Long product name ATEN CS1942DP KVM switch Black :
The short editorial description of ATEN CS1942DP KVM switch Black

2-Port USB 3.0 4K DisplayPort Dual Display KVMP™ Switch
More>>>
ATEN CS1942DP KVM switch Black:
The official marketing text of ATEN CS1942DP KVM switch Black as supplied by the manufacturer

The ATEN CS1942DP desktop KVM switch helps organize your desktop. Especially when managing a multimedia workstation at a large organization, CS1942DP provides you with instant access to two or four computers, all through a single USB keyboard, USB mouse and two DisplayPort monitors.

Advanced video support provides a better-defined DisplayPort connection with video resolutions up to 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz). Incorporating dual display capability, you are allowed to enjoy a wider screen and easily switch between two or four DisplayPort systems. In addition, featuring a built-in USB 3.1 Gen 1 hub, the CS1942DP delivers unprecedented data transfer rates up to 5 Gbps, allowing you to maximize multimedia operations.

Engineered to meet the ever-increasing demand for dual display, ultra-fast data transmission rates, and lossless 4K video resolution, the CS1942DP is specifically designed for where multitasking is needed such as design, financial trading, and video post production.

Note:
As is common with DisplayPort KVM switches, switching between KVM ports in an Extended Desktop setup may cause windows open on the extended desktop to be resized/repositioned back to a default configuration on the main display. This is due to the nature of the DisplayPort protocol and may require a manual readjustment.

Short summary description ATEN CS1942DP KVM switch Black:
This short summary of the ATEN CS1942DP KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1942DP, 4096 x 2160 pixels, 4K Ultra HD, Black

Long summary description ATEN CS1942DP KVM switch Black:
This is an auto-generated long summary of ATEN CS1942DP KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1942DP. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Metal. Power source: DC, Input voltage: 12 V. Width: 6.17" (156.6 mm), Depth: 13.2" (335 mm), Height: 1.73" (44 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
DisplayPorts quantity
6
DisplayPort version
1.2
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
2
Console ports *
3.5mm headphone, 3.5mm mic, DisplayPort, USB A
Console USB ports quantity
2
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
Headphone outputs
4
Number of microphone inputs
4
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
1
Performance
HD type *
4K Ultra HD
Maximum resolution *
4096 x 2160 pixels
Video bandwidth
60 Hz
Scan interval
1, 5, 99 s
Auto scan delay (min)
1 s
Auto scan delay (max)
99 s
HDCP
Yes
Daisy chain
Yes
Performance
Firmware upgradeable
Yes
Design
Rack mounting *
No
Product color *
Black
Housing material
Metal
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
6.17" (156.6 mm)
Depth
13.2" (335 mm)
Height
1.73" (44 mm)
Weight
3.4 lbs (1.54 kg)
Packaging content
Cables included
Audio (3.5mm), DisplayPort to Mini DisplayPort, USB
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)