location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming Mouse Pad 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Mouse Pad 300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PZ84AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545881951 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
HP Pavilion Gaming Mouse Pad 300 (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming Mouse Pad 300
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A non-slip, natural rubber base guarantees stability and prevents the cloth from bunching.
  • - This mouse pad has been rigorously tested to withstand more than 250 km of mouse movement and durability under extreme temperatures.[1]
Guarantee: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Pavilion Gaming Mouse Pad 300 :
The short editorial description of HP Pavilion Gaming Mouse Pad 300

Pavilion Gaming Mouse Pad 300
More>>>
HP Pavilion Gaming Mouse Pad 300:
The official marketing text of HP Pavilion Gaming Mouse Pad 300 as supplied by the manufacturer

Maximize precision and movement
Work and play have never been more seamless than with a large, cloth mouse pad that allows for big movements and increases your overall precision.

Short summary description HP Pavilion Gaming Mouse Pad 300:
This short summary of the HP Pavilion Gaming Mouse Pad 300 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming Mouse Pad 300, Black, Green, Monochromatic, Gaming mouse pad

Long summary description HP Pavilion Gaming Mouse Pad 300:
This is an auto-generated long summary of HP Pavilion Gaming Mouse Pad 300 based on the first three specs of the first five spec groups.

HP Pavilion Gaming Mouse Pad 300. Width: 15.7" (400 mm), Depth: 13.8" (350 mm). Product color: Black, Green, Surface coloration: Monochromatic, Gaming mouse pad

All the space you need

No movement is too big than with a 400 x 350 mm surface area that gives you all the space and control you need—no matter how low the DPI.

Stands the test of time

A durable, anti-fray cloth surface ensures that no matter how frequently you’re gaming, your mouse pad is sure to last.

Thin and portable

Take your work and play anywhere with a 2 mm thickness that can easily be rolled up for portability.

Performance
Surface coloration *
Monochromatic
Gaming mouse pad *
Yes
Wrist rest *
No
Product color *
Black, Green
Weight & dimensions
Width *
15.7" (400 mm)
Depth *
13.8" (350 mm)
Thickness
0.197" (5 mm)
Weight & dimensions
Weight
6.7 oz (190 g)
Height
0.0787" (2 mm)
Packaging data
Package width
15.2" (385 mm)
Package depth
2.76" (70 mm)
Package height
2.76" (70 mm)
Package weight
10.6 oz (300 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Pavilion Gaming Mouse Pad 300:
Disclaimer

Technical specification disclaimers