location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Folat 60101 party decoration Garland

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Folat Check ‘Folat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714572601016
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Folat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Folat 60101 party decoration Garland :
The short editorial description of Folat 60101 party decoration Garland

Flagbanner Blocks Happy Birthday
More>>>
Short summary description Folat 60101 party decoration Garland:
This short summary of the Folat 60101 party decoration Garland data-sheet is auto-generated and uses the product title and the first six key specs.

Folat 60101, Garland, Multicolor, Birthday, 236.2" (6 m), Any gender, 236.2" (6000 mm)

Long summary description Folat 60101 party decoration Garland:
This is an auto-generated long summary of Folat 60101 party decoration Garland based on the first three specs of the first five spec groups.

Folat 60101. Product type: Garland, Product color: Multicolor, Occasion: Birthday. Width: 236.2" (6000 mm). Package width: 13.4" (340 mm), Package depth: 8.66" (220 mm), Package height: 0.394" (10 mm). Minimum order quantity: 12 pc(s)

Brand Image Article code product Stock Price from
Folat

Folat 60080 party decoration
(show image)
60080 60080 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60070 party decoration
(show image)
60070 60070 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60060 party decoration
(show image)
60060 60060 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60050 party decoration
(show image)
60050 60050 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60040 party decoration
(show image)
60040 60040 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60030 party decoration
(show image)
60030 60030 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60020 party decoration
(show image)
60020 60020 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60018 party decoration
(show image)
60018 60018 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60016 party decoration
(show image)
60016 60016 0.00
(excl. VAT)
0 (incl. VAT)
Folat

Folat 60010 party decoration
(show image)
60010 60010 0.00
(excl. VAT)
0 (incl. VAT)