location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4SH06AA USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4SH06AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SH06AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015013957 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:14:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 4SH06AA USB graphics adapter Black :
The short editorial description of HP 4SH06AA USB graphics adapter Black

USB-C to VGA Adapter
More>>>
Short summary description HP 4SH06AA USB graphics adapter Black:
This short summary of the HP 4SH06AA USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4SH06AA, Black, 0.512" (13 mm), 1" (25.5 mm), 5.91" (150 mm), 0.843 oz (23.9 g), 1 pc(s)

Long summary description HP 4SH06AA USB graphics adapter Black:
This is an auto-generated long summary of HP 4SH06AA USB graphics adapter Black based on the first three specs of the first five spec groups.

HP 4SH06AA. Product color: Black. Width: 0.512" (13 mm), Depth: 1" (25.5 mm), Height: 5.91" (150 mm). Quantity per pack: 1 pc(s)

Design
Product color
Black
Weight & dimensions
Width
0.512" (13 mm)
Depth
1" (25.5 mm)
Weight & dimensions
Height
5.91" (150 mm)
Weight
0.843 oz (23.9 g)
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)