location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP480V09 External UPS Battery Pack, 80 9Ah Batteries Included - S3M30KX S3MX-Series 3-Phase UPS System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP480V09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231048 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends runtime of compatible UPS systems using special +/-240VDC configuration
  • - Black steel cabinet matches UPS systems to give your server room a consistent look
  • - Requires hardwire installation; circuit breakers provide overcurrent protection
  • - Multiple battery pack cabinets may be connected in parallel to increase runtime
Guarantee: 1-year limited
Long product name Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah :
The short editorial description of Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah

External UPS Battery Pack, 80 9Ah Batteries Included - S3M30KX S3MX-Series 3-Phase UPS System
More>>>
Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah:
The official marketing text of Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah as supplied by the manufacturer

Tripp Lite's BP480V09 External Battery Cabinet offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation.



Compatible UPS Systems: S3M30KX only.

+/-240VDC Backup Battery Pack Gives Your Compatible UPS System Extended Runtime
The BP480V09 is compatible only with Tripp Lite’s 3-phase S3M30KX and other UPS systems that specify the use of this battery pack. Not only does it provide extended runtime, but it can also be daisy-chained to as many as seven external battery packs for even longer extended-run operation. The UPS battery pack consists of a steel battery cabinet and 80 sealed 9Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.

One-Year Warranty
The BP480V09 is backed by a one-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah:
This short summary of the Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP480V09, Sealed Lead Acid (VRLA), 80 pc(s), Black, 9 Ah, China, S3M30KX

Long summary description Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah:
This is an auto-generated long summary of Tripp Lite BP480V09 UPS battery Sealed Lead Acid (VRLA) 9 Ah based on the first three specs of the first five spec groups.

Tripp Lite BP480V09. Battery technology: Sealed Lead Acid (VRLA), Number of batteries included: 80 pc(s), Product color: Black. Weight: 543.4 lbs (246.5 kg), Width: 9.85" (250.2 mm), Height: 32.9" (835.7 mm). Package width: 15" (380 mm), Package height: 40.1" (1018.5 mm), Package depth: 36.2" (919.5 mm). Master (outer) case width: 15" (380 mm), Master (outer) case length: 36.2" (919.5 mm), Master (outer) case height: 40.1" (1018.5 mm)

Features
Product color
Black
Battery technology *
Sealed Lead Acid (VRLA)
Battery capacity
9 Ah
Number of batteries included *
80 pc(s)
Country of origin
China
Compatibility
S3M30KX
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
543.4 lbs (246.5 kg)
Width
9.85" (250.2 mm)
Height
32.9" (835.7 mm)
Weight & dimensions
Depth
30.7" (779.8 mm)
Packaging data
Package width
15" (380 mm)
Package height
40.1" (1018.5 mm)
Package depth
36.2" (919.5 mm)
Package weight
603 lbs (273.5 kg)
Logistics data
Master (outer) case width
15" (380 mm)
Master (outer) case length
36.2" (919.5 mm)
Master (outer) case height
40.1" (1018.5 mm)
Master (outer) case weight
603 lbs (273.5 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)