location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet & dry electric shaver, Series 9000 SP9820/88
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9820/88
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020080851 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Philips SP9820/88 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NanoTech precision blades
  • - Superb SkinComfort rings
  • - BeardAdapt Sensor
  • - Personal comfort settings
Guarantee: 2 years
Long product name Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88 :
The short editorial description of Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88

Experience the world's closest electric shave
More>>>
Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88:
The official marketing text of Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88 as supplied by the manufacturer

The Philips S9000 Prestige glides smoothly over your skin, while cutting each hair exceptionally close - even on a 7-day beard. The result is smoothness that touches you, and closeness you can feel.

Short summary description Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88:
This short summary of the Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88, Rotation shaver, Black, Buttons, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88:
This is an auto-generated long summary of Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88 based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 Wet & dry electric shaver, Series 9000 SP9820/88. Shaver system: Rotation shaver, Product color: Black, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black
Built-in display
Yes
Control type
Buttons
Travel lock
Yes
Smooth shaving heads
Yes
Pivoting shaving unit
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Number of shaving modes
3
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Battery recharge time
1 h
Shaving time
60 min
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Other features
Personal comfort control
Yes
Handle(s)
Yes
Oil-free maintenance
Yes
Handle(s) features
Ergonomic