location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9820/87
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020080967 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Philips SP9820/87 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NanoTech Precision Blades
  • - Multi-direction ContourDetect
  • - Personal comfort settings
  • - Excellent skin comfort system
  • - Digital display
  • - Superb SkinComfort rings
  • - BeardAdapt Sensor
  • - Aquatec wet & dry
  • - Li-ion battery with 1hr charge
  • - Premium Case
  • - SmartClick precision trimmer
  • - Easy cleaning
Guarantee: 2 years
Long product name Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000 :
The short editorial description of Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000

Experience the world's closest electric shave
More>>>
Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000:
The official marketing text of Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000 as supplied by the manufacturer

The Philips S9000 Prestige glides smoothly over your skin, while cutting each hair exceptionally close - even on a 7-day beard. The result is smoothness that touches you, and closeness you can feel.

Short summary description Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000:
This short summary of the Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000, Rotation shaver, Black, Buttons, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000:
This is an auto-generated long summary of Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000 based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 Shaver S9000 Prestige SP9820/87 Wet & dry electric shaver, Series 9000. Shaver system: Rotation shaver, Product color: Black, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s)

Digital display with intuitive icons for convenience & ease
Digital display with intuitive icons for convenience & ease

The intuitive display shows relevant information, enabling you to get the best performance out of your shaver: - 3 digit (%) battery indicator - Cleaning Indicator - Battery Low Indicator - Replacement Head Indicator - Travel Lock Indicator

Extra strong and sharp blades for ultimate closeness
Extra strong and sharp blades for ultimate closeness

Get an extremely close shave with the Philips S9000 Prestige electric shaver. With NanoTech precision blades of long-lasting sharpness, your hair will be cut with the highest levels of precision for refined results.

Effortlessly glides over your skin
Effortlessly glides over your skin

The shaver S9000 Prestige features anti-friction SkinComfort rings, which result in superb and effortless gliding across your skin.

Designed to follow every contour and catch difficult hairs
Designed to follow every contour and catch difficult hairs

Your close shaver’s multi-directional heads conform to the contours of your face, catching even difficult hairs and resulting in a smoother shave.

Dense beards don’t stand a chance
Dense beards don’t stand a chance

This electric shaver comes complete with a BeardAdapt Sensor that reads the density of your beard. It then auto-adjusts the power for the job at hand. Easy.

Fewer shaving passes. Less skin discomfort.
Fewer shaving passes. Less skin discomfort.

Get a highly efficient shave, even on longer beards. This Philips shaver has wider, rounder openings that catch more hair per pass, and prevent you from having to repeatedly shave the same area.

The premium case protects the shaver as well as its accessories
The premium case protects the shaver as well as its accessories

Clean your shaver quickly and thoroughly. Simply pop open the shaving head and rinse it under running water.

Personalize your shave
Personalize your shave

Choose between normal or sensitive to create a shaving experience that best suits your skin. If you're in a hurry, select the fast setting to save some time.

Choose a comfortable dry or refreshing wet shave
Choose a comfortable dry or refreshing wet shave

This wet and dry shaver can be used at the sink or in the shower. Go for a convenient dry shave or pair with your favourite foam or gel for a refreshing wet shave. It was designed to do both.

Trimming your mustache and sideburns
Trimming your mustache and sideburns

Skin-friendly and easy to use, give your mustache and sideburns extra definition with the SmartClick precision trimmer.

A full charge in just one hour
A full charge in just one hour

Use the Qi charging pad to fully charge your shaver in just one hour. This wireless shaver runs on a powerful, lithium-ion battery designed for power and longevity.

Keeping everything organized and protected
Keeping everything organized and protected

The S9000 Prestige Shaver comes neatly packed in a premium storage pouch with a Qi charging pad and accessories. Ideal for travel or keeping it safe when it's not in use.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black
Built-in display
Yes
Control type
Buttons
Travel lock
Yes
Smooth shaving heads
Yes
Pivoting shaving unit
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Number of shaving modes
3
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Battery recharge time
1 h
Shaving time
60 min
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Other features
Personal comfort control
Yes
Handle(s)
Yes
Oil-free maintenance
Yes
Battery LED indicator
Yes