location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shaver S9000 Prestige SP9860/16 Wet and dry electric shaver, Series 9000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9860/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103878766
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Philips SP9860/16 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NanoTech Dual Precision blades
  • - 360 D+ Flexing heads
  • - High-control suspension system
  • - Personal Comfort settings
  • - Power Adapt sensor
  • - Top-spin digital motor
  • - Superb SkinGlide coating
  • - Premium pouch
  • - Wireless Qi charging pad
  • - Easy cleaning
  • - SmartClick beard styler
  • - Li-ion battery with 3 hr charge
  • - Shave wet or dry
Long product name Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic :
The short editorial description of Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic

Philips Shaver S9000 Prestige Wet and dry electric shaver, Series 9000
More>>>
Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic:
The official marketing text of Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic as supplied by the manufacturer

Feels blade-close, incredibly gentle*
with SkinIQ Technology
Experience an incredibly smooth and close shave - even on 7 day beards, with Philips S9000 Prestige. Equipped with SkinIQ technology, the shaver senses and adapts to you for the shaving experience that you have always desired.

Short summary description Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic:
This short summary of the Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 SP9860/16, Rotation shaver, Black, Metallic, NanoTech precision blades, Excellent skin comfort system, Buttons, Excellent skin comfort system, Superb SkinComfort rings, BeardAdapt Sensor, SH98

Long summary description Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic:
This is an auto-generated long summary of Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 SP9860/16. Shaver system: Rotation shaver, Product color: Black, Metallic, Shaving system technologies: NanoTech precision blades, Excellent skin comfort system. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Quantity per pack: 1 pc(s), Attachment combs: Beard. Handle(s) features: Ergonomic

The perfect blade position for maximum precision
The perfect blade position for maximum precision

To avoid pulling and discomfort, the Philips S9000 Prestige has a high-precision suspension system to ensure the perfect blade position for maximum cutting precision.

Choose a convenient dry or refreshing wet shave
Choose a convenient dry or refreshing wet shave

A wet and dry shaver that adapts to your preference. Choose a convenient dry shave, or pair with your favourite foam or gel for a refreshing wet shave.

Designed to catch even difficult hairs
Designed to catch even difficult hairs

The 360-D+ Flexing heads on this Philips electric shaver follow the contours of your face, catching even difficult hairs for a smoother shave.

A shaver with the power to tame beards
A shaver with the power to tame beards

The electric shaver has an intelligent facial-hair sensor that reads hair density 500 times per second. The technology auto-adapts the cutting power for an effortless and gentle shave.

Extra strong, self-sharpening blades for ultimate closeness
Extra strong, self-sharpening blades for ultimate closeness

With up to 150,000 cutting actions per minute, the NanoTech Dual Precision blades deliver extremely close results at skin level. Hardened with nano particles, the 72 self-sharpening blades have extra-strong, long-lasting sharp edges for ultimate closeness at all times.

Effortlessly glides over your skin
Effortlessly glides over your skin

The Philips S9000 Prestige features our Superb SkinGlide coating for an extremely smooth shave. The rings with metallic pigments have an anti-friction coating for superb gliding.

High-speed shaving efficiency
High-speed shaving efficiency

Maximum rotations for maximum efficiency. The most advanced Philips digital motor ensures a precise shave for any facial contour or hair density.

Personalise your shave
Personalise your shave

Adjust the speed of your shaver and personalise your shaving routine to your own skin and preferences.

Convenient wireless charging
Convenient wireless charging

Plugging in cords in wet areas is a thing of the past. Simply lay your cordless electric shaver on the Qi charging pad for a wireless charge.

Keeping everything organised and protected
Keeping everything organised and protected

The S9000 Prestige Shaver comes neatly packed in a premium storage pouch with a Qi charging pad and accessories. Ideal for travel or for keeping it safe when it's not in use.

A full charge in just three hours
A full charge in just three hours

Use the Qi charging pad to fully charge your shaver in three hours. This wireless shaver runs on a powerful, lithium-ion battery designed for power and longevity.

Simply use, open, then clean
Simply use, open, then clean

Clean your shaver quickly and thoroughly. Simply pop open the shaving head and rinse it under running water.

Click-on beard styler with 5 length settings
Click-on beard styler with 5 length settings

Change your look with the SmartClick Beard Styler. Choose from 5 length settings to create anything from a perfect stubble to a neatly trimmed short beard. The Beard Styler's rounded tips and combs are designed to prevent skin irritation.

Features
Shaver system *
Rotation shaver
Shaving system technologies
NanoTech precision blades, Excellent skin comfort system
Trimmer *
No
Product color *
Black, Metallic
Built-in display
Yes
Control type
Buttons
Rubber grips
Yes
Travel lock
Yes
Smooth shaving heads
Yes
Washable *
Yes
Wet & Dry
Yes
Skin comfort
Excellent skin comfort system, Superb SkinComfort rings, BeardAdapt Sensor
Number of shaver heads/blades *
3
Number of cleaning programs
3
Number of beard length steps
5
Shaving head replacement(s) model
SH98
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Charging time
3 h
Fast charging
Yes
Fast charging time
18 min
Battery recharge time
3 h
Shaving time
60 min
Cordless
Yes
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Attachment combs
Beard
Other features
Personal comfort control
Yes
Handle(s)
Yes
Oil-free maintenance
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips SHAVER Series 9000 SP9860/16 men's shaver Rotation shaver Black, Metallic:
Disclaimer

- 756 evaluations by 7 barbers with 108 consumers in Germany