Philips logo

Philips MULTIGROOM Series 3000 MG3720/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Data-sheet quality:
created/standardized by Icecat
Product views:
112871
Info modified on:
10 Oct 2024, 03:28:08
Bullet Points Philips MULTIGROOM Series 3000 MG3720/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
  • - Rinseable attachments
  • - Guarantee
  • - Storage pouch
  • - Up to 60 minutes run time
  • - Self-sharpening blades
  • - Trimmer
  • - 5 Impact-resistant combs
  • - 7 tools for face and hair
  • - Nose and ear trimmer
Long product name Philips MULTIGROOM Series 3000 MG3720/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Multigroom series 3000, 100-240 V, NiMH, 60 min / 16 h, 7 tools

Philips MULTIGROOM Series 3000 MG3720/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Self-sharpening, skin-friendly blades for a perfect trim
Get a perfect trim, time after time. The steel blades lightly brush against one another – sharpening themselves as they work. This results in blades that are sharp as day 1 after 3 years of use.

Trim and style your face and hair with 7 tools
This all-in-one trimmer conveniently trims and styles your facial hair and clips your hair.

Trimmer edges beard and hair to complete your look
Use the trimmer without a comb to get clean, sharp lines around your beard, neck and hairline. The trimmer's shelf-sharpening blades remain as sharp as day 1, even after 3 years of use.

Nose trimmer gently removes unwanted nose and ear hair
Remove unwanted nose and ear hair, easily and comfortably.

5 combs for trimming your face and hair
2 stubble combs (1, 2 mm) , 2 beard combs (3, 5 mm) and 1 hair comb (9 mm).

Run time: up to 60 minutes of cordless use per charge
Get up to 60 minutes of cordless use for every 16-hour charge.

Rinseable attachments for easy cleaning
Simply detach and rinse the blades and combs under the tap to thoroughly clean them.

Storage pouch for easy organisation and travel
Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

3-year guarantee and worldwide voltage
We back this Philips trimmer with a 3-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Short summary description Philips MULTIGROOM Series 3000 MG3720/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3720/33, Black, Rectangle, 0.354" (9 mm), Nose, Stainless steel, Battery

Long summary description Philips MULTIGROOM Series 3000 MG3720/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3720/33. Product color: Black, Shape: Rectangle, Maximum hair length: 0.354" (9 mm). Power source: Battery, Operating time: 60 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.