location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Philips Multigroom Series 5000 MG5730/33 Waterproof face, body & hair trimmer with 11 tools
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG5730/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103867173
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 02:31:29
The date of the most recent change of the data-sheet in Icecat's system
Important Information Manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 80 minutes run time
  • - Soft rubber grip
  • - Guarantee
  • - Waterproof
  • - Storage pouch
  • - DualCut technology
  • - Precision shaver
  • - 11 tools for face, hair and body
  • - Nose and ear trimmer
  • - 7 Impact-resistant combs
  • - Full-metal detailer
  • - Full-metal trimmer
Long product name Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH) :
The short editorial description of Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)

Multigroom series 5000, 100-240 V, NiMH, 80 min / 16 h, 11 tools
More>>>
Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):
The official marketing text of Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH) as supplied by the manufacturer

DualCut technology for maximum precision with 2 x more blades
Enjoy maximum precision with DualCut technology, which includes 2 x more blades. The steel blades lightly brush against one another, sharpening themselves as they work. This results in blades that are sharp as day 1 after 4 years of use.

Trim and style your face, hair and body with 11 tools
This all-in-one trimmer conveniently trims and styles your facial hair, clips your hair and grooms your body.

Metal trimmer precisely trims beard, hair and body
Use the metal trimmer with DualCut technology without a comb to get clean, sharp lines around your beard, neck and hairline, or to trim your body hair to a minimum length.

Precision shaver perfects the edges of cheeks, chin and neck
Use the precision shaver after trimming, to perfect the edges of your cheeks, chin and neck.

Detail metal trimmer defines edges of your beard or goatee
Create fine lines, contours and details with precision, to define or change your style.

Nose trimmer gently removes unwanted nose and ear hair
Remove unwanted nose and ear hair, easily and comfortably.

7 combs for trimming your face, hair and body
2 stubble combs (1,2 mm), 1 adjustable beard comb (3-7 mm), 3 hair combs (9,12,16 mm) and 1 body comb (3 mm).

Run time: up to 80 minutes of cordless use per charge
Get up to 80 minutes of cordless use for every 16-hour charge.

No-slip rubber grip for improved comfort and control
High-quality rubber handle for superior comfort and control while trimming.

Waterproof for easy cleaning under the tap
Simply rinse the device and attachments after each use for long-lasting performance.

Storage pouch for easy organisation and travel
Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

4-year guarantee and worldwide voltage
We back this Philips trimmer with a 4-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Short summary description Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):
This short summary of the Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 5000 MG5730/33, Black, Gray, Rectangle, 0.118" (3 mm), 0.276" (7 mm), Beard, Ear, Eyebrow, Moustache, Nose, Battery

Long summary description Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips MULTIGROOM Series 5000 MG5730/33 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 5000 MG5730/33. Product color: Black, Gray, Shape: Rectangle, Minimum hair length: 0.118" (3 mm). Power source: Battery, Operating time: 80 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Precision shaver perfects the edges of cheeks, chin and neck
Precision shaver perfects the edges of cheeks, chin and neck

Use the precision shaver after trimming, to perfect the edges of your cheeks, chin and neck.

Waterproof for easy cleaning under the tap
Waterproof for easy cleaning under the tap

Simply rinse the device and attachments after each use for long-lasting performance.

4-year guarantee and worldwide voltage
4-year guarantee and worldwide voltage

We back this Philips trimmer with a 4-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Self-sharpening blades for a smooth result
Self-sharpening blades for a smooth result

Create clean, straight lines and evenly trim through the thickest hair thanks to the body and beard trimmer's precise steel blades. These non-corrosive blades won't rust, and they self-sharpen to last longer.

Get the details right
Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

80 minutes of runtime
80 minutes of runtime

This Philips trimmer gives you up to 80 minutes of cordless use from a single 16 hour charge.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

Easy to grip
Easy to grip

Your trimmer is easy to hold and manoeuvre, with a rubber ergonomic grip for more controlled trimming. 

Cut hair to your length
Cut hair to your length

Quickly touch up your face and hair with the seven reinforced cutting guards. 2 stubble combs for 1 mm and 2 mm trimming, an adjustable beard comb, 3 hair combs at 9 mm, 12 mm and 16 mm, and 1 body comb.

Store it and stay organised
Store it and stay organised

Declutter your bathroom and gym bag, and keep all your attachments in one place, with the small storage pouch for easy organisation and travel.

Maximum precision with 2 x more blades
Maximum precision with 2 x more blades

This all-in-one hair trimmer features Advanced DualCut Technology for maximum precision. It comes with double blades and is designed to stay as sharp as day 1.

11 pieces to trim your face and hair
11 pieces to trim your face and hair

The Philips Multigroom all-in-one hair trimmer comes with 11 attachments to provide a full-body grooming solution.

Performance
Product color *
Black, Gray
Shape
Rectangle
Minimum hair length
0.118" (3 mm)
Maximum hair length
0.276" (7 mm)
Suitable for entire body *
Yes
Precision trimmer
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Moustache, Nose
Self-sharpening blade
Yes
Ergonomics
Handle(s)
No
Rubber grips
Yes
Waterproof
Yes
Washable
Yes
Power
Power source *
Battery
Operating time *
80 min
Rechargeable *
Yes
Power
Charging time
16 h
Battery type *
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100-240 V
Other features
Maintenance-free
No
Oil-free maintenance
Yes
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker
Pouch
Yes
Body-trimming comb
Yes
Combs quantity
11
Technical details
Tools quantity
11 tools