location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7166 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7166
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7166 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054842402849 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7166 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for different distances
  • - Keyboard and mouse emulation – keeps your server functioning smoothly when it’s disconnected from the switch's KVM port or is relocated to a different KVM port
  • - Lifetime firmware upgrades
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Built in ASIC for greater reliability and compatibility
  • - Compact size
  • - Virtual Media Support**
  • - Smart Card / CAC Reader Support**
  • - * This maximum resolution may vary depending on the transmission distance. For more details, please refer to the product pages of the connected KVM switches.
  • - ** Virtual media and CAC reader functions are not supported for KH1508A, KH1516A, KH1508Ai, KH1516Ai, KL1508A, KL1516A, KL1508Ai, KL1516Ai, KH2508A, KH2516A, KN2116A, KN4116, KN2132, or KN4132.
Long product name ATEN KA7166 KVM cable Black :
The short editorial description of ATEN KA7166 KVM cable Black

USB DVI Virtual Media KVM Adapter with Smart Card Support
More>>>
ATEN KA7166 KVM cable Black:
The official marketing text of ATEN KA7166 KVM cable Black as supplied by the manufacturer

The KA7166 KVM Adapter Cable connects a KVM switch to the DVI-D video and USB ports of a target computer. The KA7166 supports DVI-D output and provides a USB plug to connect a target computer for Smart Card/CAC support *. With its small size and light weight design, it represents the next generation of KVM Adapter Cables – offering superior signal compensation and delay skew technologies for greatly enhanced video quality.

* Virtual media and CAC reader functions are not supported for KH1508A, KH1516A, KH1508Ai, KH1516Ai, KL1508A, KL1516A, KL1508Ai, KL1516Ai, KH2508A, KH2516A, KN2116A, KN4116, KN2132, or KN4132.

Short summary description ATEN KA7166 KVM cable Black:
This short summary of the ATEN KA7166 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7166, USB, DVI-D, Black, Plastic, 4.8 oz (136 g), 2.2" (5.6 cm)

Long summary description ATEN KA7166 KVM cable Black:
This is an auto-generated long summary of ATEN KA7166 KVM cable Black based on the first three specs of the first five spec groups.

ATEN KA7166. Keyboard port type: USB, Video port type: DVI-D, Product color: Black. Weight: 4.8 oz (136 g), Package length: 2.2" (5.6 cm), Package width: 3.58" (91 mm). Cable color: Black

Performance
Product color
Black
Keyboard port type *
USB
Video port type *
DVI-D
Material
Plastic
Packaging data
Weight
4.8 oz (136 g)
Packaging data
Package length
2.2" (5.6 cm)
Package width
3.58" (91 mm)
Package depth
0.835" (21.2 mm)
Logistics data
Harmonized System (HS) code
84733080
Other features
Cable color
Black
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)