DELL logo

DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86668
Info modified on:
09 Mar 2024, 14:04:25
Guarantee:
1 Year Basic NBD
Long product name DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-8300H (8M Cache, 2.3GHz), 8GB DDR4 2666MHz, 256GB SSD, 15.6" FHD (1920x1080) IPS, Intel UHD Graphics 630 + NVIDIA GeForce GTX 1050Ti (4GB), WLAN 802.11ac Bluetooth 4.2, Windows 10 Pro 64-bit

DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Operating System
Available with Windows 10 Pro — for a smooth, versatile PC experience.

Meet the smallest 15.6-inch performance laptop on the planet.
InfinityEdge display: The virtually borderless display maximizes screen space by accommodating a 15.6-inch display inside a laptop closer to the size of a 14-inch, thanks to a bezel measuring just 5.7mm.

One-of-a-kind design: Measuring in at a slim 11-17mm and starting at just 4 pounds (1.8 kg) with a solid state drive, the XPS 15 is one of the world’s lightest 15-inch performance-class laptops.

A stunning view, wherever you go.
Dazzling detail: With the FHD display (1920 x 1080), you can see each detail of every pixel without needing to zoom in.

Industry-leading color: With 100% Adobe RGB color, the XPS 15 covers a wider color gamut and produces shades of color outside conventional panels so you can see more of what you see in real life. And with over 16 million colors, images appear smoother and color gradients are amazingly lifelike with more depth and dimension. Included is Dell PremierColor software, which automatically remaps content not already in Adobe RGB format for onscreen colors that appear amazingly accurate and true to life.

Beautiful from any angle: The anti-reflective screen combined with superior 400-nit brightness frees you to enjoy your entertainment outdoors. Plus, the IPS panel provides a wider viewing angle, so you can share your screen without missing a thing.

CinemaColor
Visuals appear every bit as vibrant as the world around you. Engineered with best-in-class panel technology, combined with advanced hardware and software to power content with a superior dynamic range – delivering the deepest blacks, the most dazzling brights and more vivid detail across the entire color spectrum.

CinemaStream
Killer Wireless channels maximum bandwidth to your videos or music for a seamless, stutter-free experience.

CinemaSound
Waves MaxxAudio® Pro boosts volume and clarifies every tone, so you experience studio-quality sound.

Powerhouse performance.
Super-speed processors:
The most powerful XPS laptop we’ve ever built includes the latest 6 core 8th Gen Intel® Core™ processors and an NVIDIA® GeForce™ GTX 1050Ti graphics card (4GB GDDR5 video memory), so you can blaze through your most intensive tasks.​

Ultimate Mobile Performance:
Intel® Core™ i7 mobile processor with up to 6 cores and 12 threads, delivers more single and multi-threaded performance than 7th Gen—with the ability to overclock. Intel’s most-powerful mobile platform for creators enables faster 4K video editing with Adobe Premier Pro.

Maximum memory and storage:
Supports up to 16 GB of memory. Faster memory means you get to the content that you need quicker. Expandable storage up to 512 GB solid state drive (SSDs), available in faster PCIe versions, provide plenty of storage room and high-performance responsiveness to access and run your applications quickly. The XPS 15 boots and resumes in seconds with a solid state drive, so you can do more without waiting.

Killer™ Wireless: The Killer 1535 Wireless-AC adapter provides a strong and reliable Wi-Fi connection and was designed specifically to make your online videos, voice and games play faster and smoother. It automatically detects, classifies and prioritizes network traffic ensuring your most important data takes priority over your other less urgent applications. Killer delivers your critical packets immediately, thus eliminating unnecessary latency and lag.

Essential productivity at your fingertips
Leading-edge connectivity:
Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps, which is 8x faster than USB 3.0. Also includes two USB 3.0 ports.

Advanced docking:
Featuring a single-cable connection for power, Ethernet, audio and video. Add the optional Dell Thunderbolt™ Dock for faster data transfers and support for up to three Full HD displays or two 4k displays.

See what you’ve been missing:
A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms while typing.

Interact intuitively.
Pinch, zoom and click with confidence: The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

Windows Hello:
Enjoy a password-free sign-in with the fingerprint reader, which is integrated into the power button that gives you the fastest, most secure way to unlock your laptop. Using your finger, it recognizes you apart from all others. It waves you in with a friendly hello and even works on apps and Microsoft Edge websites.

Artfully constructed from premium materials.
Maximum durability: Cut with precision from a single block of aluminum for a sturdy, durable chassis in a beautiful design. The Corning® Gorilla® Glass 4 is twice as damage resistant compared to competitive products.

Cool under pressure:
The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

More environmentally responsible than ever.
Power-efficient: XPS 15 is ENERGY STAR® qualified.

Smarter materials: Free of materials like cadmium, mercury and some phthalates, it’s also EPEAT® Gold registered* and BFR/PVC-free.

Saving our seas: Recognized by CES with a "2018 Best of Innovation Award," our black packaging trays are a step beyond recycled. Twenty-five percent of the material consists of ocean plastics collected from coastal areas, while the remaining 75% is made up of other recycled plastics.

Recycle-friendly: Over 90% of the laptop (by weight) can be easily recycled or reused.

Unite your devices with Dell Mobile Connect.
Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Mobile essential accessories for your XPS 15
Enhance the mobility of your XPS 15 with accessories that can help you stay powered up, protected and connected on the go. Look for these great products and more at checkout.

Short summary description DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL XPS 15 9570, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL XPS 15 9570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver 2745V:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.