location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5070
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X642T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184145104
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:13
The date of the most recent change of the data-sheet in Icecat's system
Dell Wyse 5070 Thin Client (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Microsoft Windows 10 IoT Enterprise for Dell Wyse Thin Clients (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® J4105 1.5 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 32 GB SSD
  • - Intel® UHD Graphics 600
  • - Ethernet LAN
  • - Windows 10
Guarantee: 3 Years CAR
Long product name Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105 :
The short editorial description of Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105

Intel Celeron J4105 (4M Cache, 1.5GHz), 8GB DDR4 2400MHz, 64GB SSD, Intel UHD Graphics 600, Gigabit Ethernet, Windows 10 IoT 64-bit
More>>>
Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105:
The official marketing text of Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105 as supplied by the manufacturer

Versatility on every level
A wide range of operating systems:
Stay covered with Windows 10 IoT Enterprise, Wyse ThinLinux or Dell's exclusive Wyse ThinOS: a highly secure malware-resistant firmware solution.

Easy to start. Easy to use: Get up and running fast with certified trouble-free deployment, no matter which broker environment you choose.

Ultimate configurability: Connect in all the ways you need to with our wide variety of mounting, display, wireless and wired connectivity options. Plus with expansion slots and forward-looking features, your setup easily addresses all your needs.

More use cases. More ROI.
With the widest range of vendors on the market, you can enjoy the most complete VDI support with certified VDI brokers like Microsoft, Citrix and VMWare.

Configure. Monitor. Manage.
Simple. Secure. Streamlined:
Dell’s exclusive Wyse Management Suite sets the industry standard for a powerful, secure and highly scalable solution for managing and optimizing endpoints.

One tool that does it all: Managing and tracking tens of thousands of secure endpoints has never been easier with a single, dedicated tool.

Highly flexible: The Wyse Management Suite is an efficient hybrid cloud management solution with floating license allocation between on premise and cloud.

Ultimate peace of mind
Safe and secure:
Enjoy peace of mind with the ultimate virtual OS for Malware and Intrusion resistance with Dell’s exclusive Wyse ThinOS.

Enhanced security: Keep apps and data-sensitive content safe with a secure data center and embedded protection.

Advanced protection: Dell Endpoint Security Suite Enterprise offers advanced threat prevention thanks to proactive malware security and enterprise-wide encryption from the data center to the endpoints.

Unmatched flexibility. A single platform.
Fast and powerful

Improve your efficiency with the Intel Gemini Lake Celeron QC processor and 4GB DDR4 RAM option, or amp it up with the Intel Gemini Lake Pentium QC processor, 8GB DDR4 RAM and discrete graphics in an extended form factor. Plus the USB 3.1 Type-C and dual-band wireless features help maximize your performance.

Eye-catching, intense visuals
With the power to see up to four 4K displays and two 2K displays at once, you can construct the ultimate setup option that best suits your content.

Compact and convenient
Take full advantage of robust expandability on the slim and sleek Wyse 5070 or add an even wider array of ports and slots on Wyse 5070 Extended.

Short summary description Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105:
This short summary of the Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5070, 1.5 GHz, Intel® Celeron®, J4105, 2.5 GHz, 4 MB, 4 GB

Long summary description Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105:
This is an auto-generated long summary of Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105 based on the first three specs of the first five spec groups.

Dell Wyse 5070. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: J4105. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Audio system: ALC3253

Versatility on every level
Versatility on every level

A wide range of operating systems: Stay covered with Windows 10 IoT Enterprise, Wyse ThinLinux or Dell's exclusive Wyse ThinOS: a highly secure malware-resistant firmware solution.

Easy to start. Easy to use: Get up and running fast with certified trouble-free deployment, no matter which broker environment you choose.

Ultimate configurability: Connect in all the ways you need to with our wide variety of mounting, display, wireless and wired connectivity options. Plus with expansion slots and forward-looking features, your setup easily addresses all your needs.

Unmatched flexibility. A single platform.
Unmatched flexibility. A single platform.

Fast and powerful
Improve your efficiency with the Intel Gemini Lake Celeron QC processor and 4GB DDR4 RAM option, or amp it up with the Intel Gemini Lake Pentium QC processor, 8GB DDR4 RAM and discrete graphics in an extended form factor. Plus the USB 3.1 Type-C and dual-band wireless features help maximize your performance.



Eye-catching, intense visuals
With the power to see up to four 4K displays and two 2K displays at once, you can construct the ultimate setup option that best suits your content.



Compact and convenient
Take full advantage of robust expandability on the slim and sleek Wyse 5070 or add an even wider array of ports and slots on Wyse 5070 Extended.

More use cases. More ROI.
More use cases. More ROI.

With the widest range of vendors on the market, you can enjoy the most complete VDI support with certified VDI brokers like Microsoft, Citrix and VMWare.

Configure. Monitor. Manage.
Configure. Monitor. Manage.

Simple. Secure. Streamlined: Dell’s exclusive Wyse Management Suite sets the industry standard for a powerful, secure and highly scalable solution for managing and optimizing endpoints.

One tool that does it all: Managing and tracking tens of thousands of secure endpoints has never been easier with a single, dedicated tool.

Highly flexible: The Wyse Management Suite is an efficient hybrid cloud management solution with floating license allocation between on premise and cloud.

Ultimate peace of mind
Ultimate peace of mind

Safe and secure: Enjoy peace of mind with the ultimate virtual OS for Malware and Intrusion resistance with Dell’s exclusive Wyse ThinOS.

Enhanced security: Keep apps and data-sensitive content safe with a secure data center and embedded protection.

Advanced protection: Dell Endpoint Security Suite Enterprise offers advanced threat prevention thanks to proactive malware security and enterprise-wide encryption from the data center to the endpoints.

Processor
Processor frequency *
1.5 GHz
Processor family
Intel® Celeron®
Processor model
J4105
Processor cores
4
Processor boost frequency
2.5 GHz
L3 cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
8 GB
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Card reader integrated
No
Graphics
On-board graphics card model
Intel® UHD Graphics 600
Audio
Audio system
ALC3253
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
Serial ports quantity
1
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
1.4" (35.6 mm)
Depth
7.24" (184 mm)
Height
7.24" (184 mm)
Weight
2.65 lbs (1.2 kg)
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Dell Wyse 5070 1.5 GHz Windows 10 2.65 lbs (1.2 kg) Black J4105:
Disclaimer

Actual configuration might differ from illustration