Philips logo

Philips Daily Collection HD2516/00 toaster 8 2 slice(s) 830 W White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29160
Info modified on:
20 Jul 2024, 21:10:59
Guarantee:
2 years
Long product name Philips Daily Collection HD2516/00 toaster 8 2 slice(s) 830 W White:

Philips Daily Collection Toaster, 8 settings, 830W, 220-240V, White

Philips Daily Collection HD2516/00 toaster 8 2 slice(s) 830 W White:

Crispy golden brown toast every day
With 8 settings and integrated bun warming rack
This compact toaster comes with 8 settings and 2 large variable slots, so you can have
even toasting result regardless of different bread types. The integrated bun rack also
allows you to warm your favorite buns, pastries and rolls easily.
Even toasting results
• 8 browning settings for individual preference
• 2 large variable slots for different size of bread
• Integrated bun rack for heating rolls, pastries or buns
Easy to use
• Reheat, defrost in one go
• Cancel button for instant shut-off
• Removable crumb tray for easy cleaning
• High lift to safely take out smaller pieces
Safety and hygiene
• Extra auto shut-off protection

Short summary description Philips Daily Collection HD2516/00 toaster 8 2 slice(s) 830 W White:

Philips Daily Collection HD2516/00, 2 slice(s), White, Plastic, Rotary, China, 830 W

Long summary description Philips Daily Collection HD2516/00 toaster 8 2 slice(s) 830 W White:

Philips Daily Collection HD2516/00. Number of slices: 2 slice(s), Product color: White, Housing material: Plastic. Power: 830 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 7.4" (188 mm), Depth: 10.8" (275 mm), Height: 6.14" (156 mm). Package width: 8.43" (214 mm), Package depth: 12" (304 mm), Package height: 7.24" (184 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.