location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8492/03 electric flosser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8492/03
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8492/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103883791
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 02:32:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips Sonicare HX8492/03 electric flosser Black:
This short summary of the Philips Sonicare HX8492/03 electric flosser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8492/03, Black, Ergonomic, Built-in, Lithium-Ion (Li-Ion), 24 h, 4 week(s)

Long summary description Philips Sonicare HX8492/03 electric flosser Black:
This is an auto-generated long summary of Philips Sonicare HX8492/03 electric flosser Black based on the first three specs of the first five spec groups.

Philips Sonicare HX8492/03. Product color: Black, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Product battery life: 1-4 weeks. Number of brush heads included: 1 pc(s), Number of handles included: 1 pc(s)

Features
Product color *
Black
Handle(s) features
Ergonomic
Number of nozzles
1
Clinically proven
Yes
LED indicators
Yes
Handles quantity
1
Timer
Yes
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Charging time
24 h
Battery level indicator
Yes
Power
Battery life
4 week(s)
AC input voltage
110 - 220 V
Other features
Charger
Yes
Product battery life
1-4 weeks
Packaging content
Travel case
Yes
Toothbrush included
Yes
Storage case
Yes
Number of brush heads included
1 pc(s)
Number of chargers
1
Number of handles included
1 pc(s)
Brand Image Article code product Stock Price from
Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink
(show image)
HX8032/35 Interdental - Nozzles HX8032/35
Philips Sonicare AirFloss Fill & Charge station HX8460/01 Philips Sonicare AirFloss Fill & Charge station HX8460/01
(show image)
HX8460/01 Fill & Charge station HX8460/01