location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kruip & Leer Baby Beer roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kruip & Leer Baby Beer roze
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-181152
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761811528
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kruip & Leer Baby Beer roze:
This short summary of the VTech Kruip & Leer Baby Beer roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kruip & Leer Baby Beer roze, Speaking function, Batteries required, AA, Plush, Pink

Long summary description VTech Kruip & Leer Baby Beer roze:
This is an auto-generated long summary of VTech Kruip & Leer Baby Beer roze based on the first three specs of the first five spec groups.

VTech Kruip & Leer Baby Beer roze. Recommended age (max): 3 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Plush, Product color: Pink

Features
Product color *
Pink
Material *
Plush
Suggested gender *
Boy/Girl
Recommended age (max)
3 yr(s)
Animal type(s)
Bear
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Cause & effect learning, Fine motor skills training, Music learning, Motor skills training, Colours learning, Shapes learning
Power
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
10.6" (270 mm)
Depth
6.5" (165 mm)
Height
10.4" (265 mm)
Weight & dimensions
Weight
16.8 oz (475 g)
Packaging data
Package width
12.8" (325 mm)
Package depth
5.91" (150 mm)
Package height
13" (330 mm)
Package weight
28.9 oz (820 g)
Package volume
16087.5 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
9 month(s)
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
48 pc(s)
Master (outer) case width
25" (634 mm)
Master (outer) case length
13.7" (348 mm)
Master (outer) case height
14.1" (357 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761811526
Master (outer) case weight
9.9 lbs (4.49 kg)
Master (outer) case volume
78765.62 cm³
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
3 pc(s)
Brand Image Article code product Stock Price from
VTech Zooz - Dierentrein VTech Zooz - Dierentrein
(show image)
80-198923 Zooz - Dierentrein
VTech Baby Swing & Speel Aap VTech Baby Swing & Speel Aap
(show image)
80-505923 Swing & Speel Aap
VTech Baby Vrolijke Vormenkever VTech Baby Vrolijke Vormenkever
(show image)
80-111223 Vrolijke Vormenkever
VTech Baby Kiekeboe Dierentrein VTech Baby Kiekeboe Dierentrein
(show image)
80-151123 Kiekeboe Dierentrein