location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN US3324-AT computer data switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-port USB to USB-C Sharing Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US3324-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264646737 show
Category:
A switch box that routes an input signal to an output line e.g. to connect several computers to a single printer.
Computer Data Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:29
The date of the most recent change of the data-sheet in Icecat's system
ATEN US3324-AT user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN US3324-AT computer data switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enables 2 computers to share 4 USB 3.2 Gen1 devices
  • - Simple port selection via remote port selector for convenient switch placement
  • - USB 3.2 Gen1 compliant, supporting data transfer rates of up to 5Gbps
  • - LEDs indicates which computer is active
  • - Over-current protection
  • - Micro USB power jack for additional power supply
  • - Bus-powered – no external power supply needed
  • - Plug and Play – no drivers or external power adapter needed
  • - Multiplatform support – Windows, Linux and Mac
Long product name ATEN US3324-AT computer data switch :
The short editorial description of ATEN US3324-AT computer data switch

2-port USB to USB-C Sharing Switch
More>>>
ATEN US3324-AT computer data switch:
The official marketing text of ATEN US3324-AT computer data switch as supplied by the manufacturer

ATEN US3324 is a 2-port USB 3.2 Gen1 peripheral sharing device that allows users to share four USB devices between 2 different general computers by using USB 3.2 Gen 1 Type-B to Type-A cables.
1x 2 x 4 USB 3.2 Gen Peripheral Sharing Switch
2x USB 3.2 Gen 1 Type-B to Type-A Cables 1.2M
1x USB 3.2 Gen 1 Type-B to Type-C Cable 1.8M
1x Remote Port Selector
1x User Instructions

Short summary description ATEN US3324-AT computer data switch:
This short summary of the ATEN US3324-AT computer data switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN US3324-AT, 5000 Gbit/s, Black, Plastic, 0 - 40 °C, -20 - 60 °C, 0 - 80%

Long summary description ATEN US3324-AT computer data switch:
This is an auto-generated long summary of ATEN US3324-AT computer data switch based on the first three specs of the first five spec groups.

ATEN US3324-AT. Maximum data transfer rate: 5000 Gbit/s, Product color: Black, Housing material: Plastic. Width: 3.66" (93 mm), Depth: 3.69" (93.7 mm), Height: 1.06" (26.8 mm). Cables included: USB, USB Type-A - USB Type-B. Package depth: 6.42" (163 mm), Package width: 2.76" (70 mm), Package height: 9.25" (235 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case weight: 11.2 lbs (5.07 kg), Master (outer) case length: 15.9" (405 mm)

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
2
Remote control in
1
Performance
Maximum data transfer rate *
5000 Gbit/s
LED indicators
Yes
Product color
Black
Housing material
Plastic
Technical details
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
3.66" (93 mm)
Weight & dimensions
Depth
3.69" (93.7 mm)
Height
1.06" (26.8 mm)
Weight
11.1 oz (316 g)
Packaging content
Cables included
USB, USB Type-A - USB Type-B
Quick start guide
Yes
Packaging data
Package depth
6.42" (163 mm)
Package width
2.76" (70 mm)
Package height
9.25" (235 mm)
Package weight
15.9 oz (451 g)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
11.2 lbs (5.07 kg)
Master (outer) case length
15.9" (405 mm)
Master (outer) case width
15.6" (395 mm)
Master (outer) case height
7.17" (182 mm)
Master (outer) case net weight
6.97 lbs (3.16 kg)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)