HP logo

HP t5325 1.2 GHz ThinPro 4.67 lbs (2.12 kg) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282522
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
03 Nov 2013
Guarantee:
Three-year limited hardware
Long product name HP t5325 1.2 GHz ThinPro 4.67 lbs (2.12 kg) Black:

HP t5325 Thin Client

HP t5325 1.2 GHz ThinPro 4.67 lbs (2.12 kg) Black:








Short summary description HP t5325 1.2 GHz ThinPro 4.67 lbs (2.12 kg) Black:

HP t5325, 1.2 GHz, Marvell ARM, 0.5 GB, DDR2-SDRAM, 0.512 GB, Flash

Long summary description HP t5325 1.2 GHz ThinPro 4.67 lbs (2.12 kg) Black:

HP t5325. Processor frequency: 1.2 GHz, Processor family: Marvell ARM. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0.512 GB, Storage media: Flash. Maximum graphics card memory: 64 MB. Cabling technology: 10/100Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.