location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-CONSOLE-USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-CONSOLE-USB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0031113611890 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 12:44:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m)
  • - USB A Straight Male
  • - Mini-USB B Straight Male
  • - USB 2.0
  • - Black
Guarantee:
Long product name Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black :
The short editorial description of Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black

Console Cable 6 ft with USB Type A and mini-B connectors
More>>>
Short summary description Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black:
This short summary of the Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-CONSOLE-USB, 72" (1.83 m), USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black:
This is an auto-generated long summary of Cisco CAB-CONSOLE-USB USB cable 72" (1.83 m) USB 2.0 USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Cisco CAB-CONSOLE-USB. Cable length: 72" (1.83 m), Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product color: Black

Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)