location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E450dn Mono Laser 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E450dn Mono Laser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33S0712
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E450dn Mono Laser 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 400 MHz
Guarantee: One Year Exchange
Long product name Lexmark E450dn Mono Laser 1200 x 1200 DPI A4 :
The short editorial description of Lexmark E450dn Mono Laser 1200 x 1200 DPI A4

E450dn A4 Mono Laser / 33 ppm / 1200 x 1200 dpi / Duplex, Network
More>>>
Lexmark E450dn Mono Laser 1200 x 1200 DPI A4:
The official marketing text of Lexmark E450dn Mono Laser 1200 x 1200 DPI A4 as supplied by the manufacturer

Compact, easy to use and packed with performance!

Space-friendly duplex: A true rarity for a high-function duplex-standard printer, the Lexmark E450dn is surprisingly small, fitting easily on tiny desktops and in tight workstations.

Simplified operation: The intuitive all-points-addressable display gives end-users crystal-clear information to carry out printing and maintenance tasks with ease.

Lower running costs: With the optional high-yield 11,000 page aftermarket cartridges, you can drive down your cost per page and run longer with less intervention.

Short summary description Lexmark E450dn Mono Laser 1200 x 1200 DPI A4:
This short summary of the Lexmark E450dn Mono Laser 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E450dn Mono Laser, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark E450dn Mono Laser 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E450dn Mono Laser 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E450dn Mono Laser. Print technology: Laser. Maximum duty cycle: 45000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
45000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies, Refer - Card Stock & Label Guide
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
20 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Weight & dimensions
Pallet dimensions (W x D x H)
55.9 x 34.3 x 48" (1420 x 870 x 1219 mm)
Weight
25.1 lbs (11.4 kg)
Dimensions (WxDxH)
14.1 x 15.6 x 10.2" (359 x 396 x 259.5 mm)
Other features
Mac compatibility
Yes
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) Executive (184mm x 267mm) Folio (216mm x 330mm) JIS-B5 (182mm x 257mm) Legal (216mm x 355mm) Letter (216mm x 279mm) Statement (140mm x 216mm) Universal
Memory upgrade
Yes
Compatible operating systems
Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0 SUSE Linux Enterprise Server 8.0, 9.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.0, 3.1 Linspire Linux 4.5, 5.0 SUSE Linux 10.0, 10.1 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 /Terminal Server Microsoft Windows 2000 Server /Terminal Services Microsoft Windows Server 2003 x64 Edition Microsoft Windows Vista Novell NetWare 5.x, 6.x IBM iSeries / IBM AS/400 Systems w/ TCP/IP w/ OS/400 Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Emulations
PCL 5e, PCL 6, PostScript 3, PPDS, PDF 1.5
Package dimensions (WxDxH)
18.5 x 16.9 x 14.9" (470 x 430 x 378 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:03
Uk has collected 4 expert reviews for Lexmark E450dn Mono Laser 1200 x 1200 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2011-10-03 22:45:01
A solid workgroup mono laser that delivers above-average quality and plenty of features for the price. Lexmark has traditionally had a very keen focus on colour laser printers, with the result that its mono offerings arent as extensive as the likes o...
83%
pcauthority.com.au
Updated:
2011-11-05 10:09:21
Lexmark has traditionally had a very keen focus on colour laser printers, with the result that its mono offerings aren’t as extensive as the likes of HP. The latest E450dn helps to red...
83%
connectreviews.com
Updated:
2011-10-03 22:45:02
Lexmark has always been one of the major manufacturers of consumer-oriented printers in both inkjet and laser versions. Today, I take a look at one of their newest laser printers geared towards the home office or small business, the E450dn.The E450dn i...
80%