location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galleon 2K rack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPF16A0200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711140481135
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W :
The short editorial description of FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W

Online UPS 2000VA for servers, rack-mount, inc. software
More>>>
FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W:
The official marketing text of FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W as supplied by the manufacturer

2000VA / 1600W, 6x 12V/7Ah battery, online technology for server use, 19" rack-mount / 2U height, wide input voltage 110-300VAC, input power factor correction, output power factor 0.8, extra operation modes: frequency converter mode 50Hz/60Hz & eco mode, 8x IEC / 4x of them programmable, RS-232+USB ports for communication with the server, RJ-45 network/phone protection, emergency power off, standard batteries: 6x 12V/7Ah, accessories: management software on CD + power cord + USB cable + RS-232 cable + user manual; optional SNMP card

Short summary description FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W:
This short summary of the FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Galleon 2K rack, 2 kVA, 1600 W, 40/70 Hz, 4 ms, 45 dB, 4 h

Long summary description FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W:
This is an auto-generated long summary of FSP Galleon 2K rack uninterruptible power supply (UPS) 2 kVA 1600 W based on the first three specs of the first five spec groups.

FSP Galleon 2K rack. Output power capacity: 2 kVA, Output power: 1600 W, Input frequency: 40/70 Hz. Battery recharge time: 4 h. Product color: Black. Weight: 68.3 lbs (31 kg). Battery type: 12V/7Ah x 6, Interface: RS-232, Dimensions (WxDxH): 17.2 x 22.8 x 5.24" (438 x 580 x 133 mm)

Features
Output power capacity *
2 kVA
Output power *
1600 W
Input frequency *
40/70 Hz
Response time
4 ms
Noise level
45 dB
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Battery
Battery recharge time
4 h
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
68.3 lbs (31 kg)
Other features
Battery type
12V/7Ah x 6
Interface
RS-232
Dimensions (WxDxH)
17.2 x 22.8 x 5.24" (438 x 580 x 133 mm)
Mac compatibility
Yes
Compatible operating systems
Windows 98/2000/2003/XP/Vista/2008, Linux, MAC
Non-operating relative humidity (non-condensing)
20 - 90%
Electrical output connections
8x IEC
Brand Image Article code product Stock Price from
FSP Galleon 3K rack uninterruptible power supply (UPS) 3 kVA 2400 W FSP Galleon 3K rack uninterruptible power supply (UPS) 3 kVA 2400 W
(show image)
PPF24A0200 Galleon 3K rack 0.00
(excl. VAT)
0 (incl. VAT)
FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1.5 kVA 1200 W FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1.5 kVA 1200 W
(show image)
PPF12A0100 Galleon 1.5K rack 0.00
(excl. VAT)
0 (incl. VAT)
FSP Galleon 1K rack uninterruptible power supply (UPS) 1 kVA 800 W FSP Galleon 1K rack uninterruptible power supply (UPS) 1 kVA 800 W
(show image)
PPF8000200 Galleon 1K rack 0.00
(excl. VAT)
0 (incl. VAT)
FSP Galleon 3K tower uninterruptible power supply (UPS) 3 kVA 2400 W FSP Galleon 3K tower uninterruptible power supply (UPS) 3 kVA 2400 W
(show image)
PPF24A0101 Galleon 3K tower 0.00
(excl. VAT)
0 (incl. VAT)
FSP Galleon 2K tower uninterruptible power supply (UPS) 2 kVA 1600 W FSP Galleon 2K tower uninterruptible power supply (UPS) 2 kVA 1600 W
(show image)
PPF16A0101 Galleon 2K tower 0.00
(excl. VAT)
0 (incl. VAT)
FSP Galleon 1.5K tower uninterruptible power supply (UPS) 1.5 kVA 1200 W FSP Galleon 1.5K tower uninterruptible power supply (UPS) 1.5 kVA 1200 W
(show image)
PPF12A0200 Galleon 1.5K tower 0.00
(excl. VAT)
0 (incl. VAT)