Canon logo

Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1 Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68567
Info modified on:
04 Jun 2019, 14:42:18
Long product name Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1 Silver:

Hard Case HC-4200

Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1 Silver:

This lockable, reinforced case holds the XH G1 / XH A1 with lens hood and battery pack attached. There is also additional space in the case for additional battery packs, MiniDV cassettes, the WD-37 Wide-Converter and other accessories. The case is also certified for overhead airline bins.

Short summary description Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1 Silver:

Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1, Silver

Long summary description Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1 Silver:

Canon HC-4200 Aluminium Video System Hard Case for XH-A1/XH-G1. Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.