location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2855ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2855ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2855ND/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2855ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 68 MB Built-in processor 400 MHz
Guarantee:
Long product name Samsung ML-2855ND 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-2855ND 1200 x 1200 DPI A4

ML-2855ND - 1200 x 1200 dpi, 28 ppm, USB, 64MB, 400MHz, Ethernet 10/100 Base TX
More>>>
Samsung ML-2855ND 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-2855ND 1200 x 1200 DPI A4 as supplied by the manufacturer

Keep your workgroup working at peak efficiency. The SAMSUNG ML-2855ND mono laser workgroup printer features fast print speeds of 30ppm. A 400MHz processor and 64MB memory minimise bottlenecks. A 250-sheet cassette, 50-sheet multipurpose tray and optional 250-sheet cassette can give you a total capacity of 550 sheets. A 50000-page monthly duty cycle means durability and reliability. Built-in duplex printing and our TonerSave™ feature (up to 30% toner savings) give you one of the lowest TCOs in its class. There's also a 2-line LCD screen and compass navigation for intuitive operation. The SAMSUNG ML-2855ND mono laser workgroup printer.

advanced design that redefines the modern officer
- What would your business look like with a small quiet laser printer that could be used anywhere? SAMSUNG's ML-2855ND can be placed where it is convenient for you, on your desk or at the corner of your office, and its stylish design won't need to be hidden. The world's smallest laser printer with built-in duplex is only 391 x 369 x 217mm (15.39" x 14.52" x 8.54"). Visualize all the places this compact laser could fit into your business. And imagine how the trendy stylish design will update your environment.

reliable performer that enhances business production
- With the optional second paper tray, input is more than doubled. And with a remarkable 400MHz processor combined with 64MB memory-expandable to 192MB-it's simply fast, easy to use compact printer on the market.

double sided printing as standard
- To save time in having to re-insert a printed page back into your printer, SAMSUNG have secured the convenience of duplex printing. You can now print on both sides of the page in one simple step. Forget waiting around for your printer to do its work-you can now get on with yours.

an astounding monthly turnover
- ML-2855ND has been built not only to be one of the most dependable and reliable printers currently available, it also prides itself on having one of the best output potentials in its field. At 50000 pages per month, the ML-2855ND manages more printing capability than some of its competitors.

low cost per page in its class
- SAMSUNG ML-2855ND achieves exceptional printing results while reducing total operating costs and realizing a low cost per page. Maximise efficiency for your business with SAMSUNG ML-2855ND.

instant printing at the touch of a button
- We’ve discarded the need for bulky manuals and elaborate brochures on how to operate your printer. The ML-2855ND is innately easy to operate, and can be controlled by the touch of convenient compass navigation. You'll spend more time with your clients and less time with your appliances.

Short summary description Samsung ML-2855ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2855ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2855ND, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Samsung ML-2855ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2855ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2855ND. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 -105 g/m²
Network
Network ready
Yes
Network
Ethernet LAN *
No
Performance
Internal memory *
68 MB
Maximum internal memory
192 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Certification
TÜV/GS, CE, PTS, RoHS, WEEE
Power
Power consumption (printing) *
400 W
Power consumption (standby)
8 W
Weight & dimensions
Weight
19.2 lbs (8.7 kg)
Dimensions (WxDxH)
14.5 x 8.54 x 15.4" (369 x 217 x 391 mm)
Other features
Custom media sizes
(76x127 mm) - (216x356)
Power requirements
220-240V, 50-60Hz
Networking features
Ethernet 10/100Base-TX
Power consumption (active)
60 W
Compatible operating systems
Windows 2000/XP/Vista/2003 Server/2008 Server Linux OS, Fedora Core 1–4, Mandrake 9.2–10.1, SuSE 8.2–9.2, Mac OS X 8.6–9.2 / 10.1–10.5, Windows Terminal Services, Citrix Presentation Serve
Emulations
PCL6, PostScript 3, Epson, SPL, IBM ProPrinter, PCL5c
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 11:23:41
Uk has collected 11 expert reviews for Samsung ML-2855ND 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2013-12-22 11:23:35
The printer people at Samsung certainly know how to put design thought into their products. Last month, the ML-1630W blew us away with its centrefold looks, and this month it's the turn of the ML-2855ND.Admittedly, this one is less of a head-turner tha...
Bottom line Output quality is an undoubted strength, as are its looks, but most businesses will find the lack of capacity annoying...
50%
trustedreviews.com
Updated:
2013-12-22 11:23:35
Spare a thought for the humble, mono laser printer. Colour inkjet all-in-ones seem to get all the development money these days, so how can a mono laser compete? The answer seems to be more of the same, as small business and small workgroup lasers get a bi...
80%
alphr.com
Updated:
2013-12-22 11:23:35
The printer people at Samsung certainly know how to put design thought into their products. Last month, the ML-1630W blew us away with its centrefold looks, and this month it's the turn of the ML-2855ND. Admittedly, this one is less of a head-turner th...
Bottom line Output quality is an undoubted strength, as are its looks, but most businesses will find the lack of capacity annoying...
50%
printercomparison.com
Updated:
2013-12-22 11:23:35
The Samsung ML-2855nd is a compact single function monochrome laser printer targeted at small and medium business. With one of the lowest cost per page in its class, standard duplexing, a 400MHz processor, print speeds up to 30 ppm and a monthly duty...
Bottom line The Samsung ML-2855nd is such a great little printer it was hard to come up with cons. The biggest flaw I could find is the lack of a front side USB port which really isn’t a huge issue, but it could be a nice business feature. Smaller displays are a...
90%
Overclockersonline.net
Updated:
2013-12-22 11:23:35
Skip Around: Printers are essential to any small business or student still in school but more often than not, there are so many on the market that its hard to tell which is best to buy. The main question to ask yourself is what features do you really need? If you plan on printing color material for a report then a monochrome printer is not what you need. The Samsung ML-2855ND is a monochrome (b...
Good Duplex & Network Ready, Affordable for Duplex & Network Ready, Good print speed for price...
Bad DHCP IP kept changing with DIR655...
Bottom line While we have moved into an age where e-mails and text messages flood our screens, a printer is still a tool any worker cannot live without. Features like duplex printing and network capabilities add value by saving the number of trees we cut down and...
0%
ccereviews.com
Updated:
2013-12-22 11:23:36
Printers are essential to any small business or student still in school but more often than not, there are so many on the market that it’s hard to tell which is best to buy. The main question to ask yourself is what features do you really need? If you...
Good Duplex & Network Ready, Affordable for Duplex & Network Ready, Good print speed for price...
Bad DHCP IP kept changing with DIR655...
Bottom line While we have moved into an age where e-mails and text messages flood our screens, a printer is still a tool any worker cannot live without. Features like duplex printing and network capabilities add value by saving the number of trees we cut down and...
0%
dreamwarecomputers.com
Updated:
2013-12-22 11:23:40
When you're shopping for a laser printer for a small office there will probably be three concerns on your mind; how much will it cost me to operate, how many sheets of paper can it hold and how can I connect it into my office? Samsung's latest bus...
Good Fast print speeds!, Provides network interfacing as well as standard USB, Full duplexing ability, Large monthly duty cycle for it's kind, Up to 550 sheet capacity, Good price...
Bad None that I could find given my evaluation criteria...
Bottom line The Samsung ML-2855ND is certainly a great printer for a small office situation or even a large home network where lots of users need the ability to print quickly. Selling for around $200 Canadian it can print up to 30 pages per minute, hold up to 300...
0%