location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N150-HAZ2UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:11:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook
  • - Intel Atom® N450 1.66 GHz
  • - 10.1" 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter
Long product name Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter :
The short editorial description of Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter

N150 Plus Atom N450 1.66 GHz,1GB DDR2 RAM, 250GB HDD, 10.1" TFT, Bluetooth 3.0, Webcam, Windows 7
More>>>
Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter:
The official marketing text of Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter as supplied by the manufacturer

Looking for a netbook that keeps you in style, powered up and on budget? Then you’re looking for the fashion-forward N150 Plus. It delivers premium style at a great value, with up to 13.5 hours (6 cell 5900mAh) of battery life to extend your enjoyment. The durable casing reduces the risk of scratches and fingerprints, ensuring it stays stylish. Factor in its LED anti-reflective display that lets you enjoy your favorite movies and photos, even in direct sunlight, and you know you have true value at your fingertips. Battery life based on BatteryMark test scores that will vary based on configuration.

Practically non-stop performance for your non-stop life
On a long flight or short on outlets? No problem. Now you can break free from your power cord with the N150 Plus. A 6 cell battery, delivers up to 13.5 hours* (6 cell 5900mAh) of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the N150 Plus, there’s always less downtime. *Battery life based on BatteryMark test scores that will vary based on configuration.

More style. Maximum value
The N150 Plus offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The N150 Plus netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Perfect for watching movies in bright daylight
What good are sharp details and bold colours if you can’t see them? The Samsung N150 Plus boasts a 10.1” anti-reflective display which reduces bothersome light reflections. You’ll see movies and images that are clear and picture perfect, even in bright light. And you’ll get more mobility with an LED display that uses less power. The Samsung N150 Plus netbook—a reflection of your impeccable taste.

Crafted for style and safety
Because a life on the go can often trip you up, the Samsung N150 Plus was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the N150 Plus comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as eye-catching as it is reliable.

Fast start, worry-free data protection.
Jumpstart your day with a PC that lets you get started in three seconds. With the Samsung N150 Plus, you won’t waste time waiting to power up. An advanced sleep mode allows the N150 Plus to backup data onto HDD as well as memory, so if you’re unexpectedly pulled away from your computer—even until you battery dies—or power is suddenly lost, all your contents will be waiting for you, just as you left them, once you restart.

Get online almost anywhere
The N150 Plus incorporates advanced communications technologies, including Bluetooth v.3.0 High Speed, 802.11bgn* wireless and 3G modem (HSPA* and WiMAX*), to provide high-speed access to the Internet and your data anytime and anywhere.
*Factory option.

Seamless form. Sleek style
The uniquely user-friendly Samsung N150 Plus is cleverly styled with an integrated hinge. That means the screen blends together seamlessly with the keyboard even when it’s open, which makes adjusting the screen easier. With smooth lines and seamless style, it’s hard to stop staring. So let them stare. The N150 Plus lets you show off your sophisticated style everywhere you go.

Stream media, share memories.
Share your memories with everyone, effortlessly. Samsung’s AllShare™ lets you stream and play videos, music and photos on your mobile PC without installing time-consuming drivers. With DLNA-connected devices you can easily flip through photos from your camera or play videos from your PC on your TV.

Short summary description Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter:
This short summary of the Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N150 Plus, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter:
This is an auto-generated long summary of Samsung N150 Plus Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter based on the first three specs of the first five spec groups.

Samsung N150 Plus. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Weight: 2.73 lbs (1.24 kg)

Design
Product type *
Netbook
Display
Display diagonal *
10.1"
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N450
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Unspecified
Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42503
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
10.4" (264 mm)
Depth
7.4" (188 mm)
Height
0.996" (25.3 mm)
Weight *
2.73 lbs (1.24 kg)
Other features
Wireless technology
802.11bg/n
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:27:11
Uk has collected 4 expert reviews for Samsung N150 Plus Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computershopper.com
Updated:
2011-08-17 22:27:10
Standing out from the crowd of netbooks is not so easy, but Samsung's tweaks to its N150 netbook caught our attention. The N150 Plus packs in a larger hard drive (250GB versus 160GB), a utility for waking the machine up faster and using less...
Good Attractive design, Software for quick power-ups and battery preservation, Bundled Microsoft Office 2010 Starter Edition...
Bad Compressed keyboard is challenging to use (especially ridge below space bar), Slightly below-average performance...
Bottom line This Best Buy–exclusive version of Samsung's N150 netbook has a new look and more storage space. Its performance is ordinary, but the bundled extras make it a better value than the competition...
81%
Laptopmag.com
Updated:
2011-08-17 22:27:10
What’s does the “Plus” in N150 Plus stand for? This particular version of Samsung’s popular 10.1-inch netbook is exclusive to Best Buy and features a stylish red/black lid that’s reminiscent of the brand’s higher-end laptops. You also get a utility for...
Good Attractive design, Responsive keyboard, Glare-free matte display, Great audio quality, Excellent power/sleep management...
Bad Finicky touchpad and narrow mouse buttons, SD Cards don't insert fully...
Bottom line Good looks, strong sound, and a sleep mode that uses very little power make this premium netbook a solid choice.
80%
Country Distributor
United Kingdom 1 distributor(s)