location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt Series Metal Office hole punch 30 sheets Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt Series Metal Office Hole Punch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50082036
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz NeXXt Series Metal Office hole punch 30 sheets Blue :
The short editorial description of Leitz NeXXt Series Metal Office hole punch 30 sheets Blue

NeXXt Series Metal Office Hole Punch, 3 mm/30 sheets
More>>>
Leitz NeXXt Series Metal Office hole punch 30 sheets Blue:
The official marketing text of Leitz NeXXt Series Metal Office hole punch 30 sheets Blue as supplied by the manufacturer

Sturdy metal punch for everyday use. Robust and reliable. Patented grip zone and ultra sharp stamps reduce punching effort.

- Punches up to 30 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt Series Metal Office hole punch 30 sheets Blue:
This short summary of the Leitz NeXXt Series Metal Office hole punch 30 sheets Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt Series Metal Office Hole Punch, 30 sheets, Blue, Metal, 3.15" (8 cm), 0.217" (5.5 mm), 13.4 oz (380 g)

Long summary description Leitz NeXXt Series Metal Office hole punch 30 sheets Blue:
This is an auto-generated long summary of Leitz NeXXt Series Metal Office hole punch 30 sheets Blue based on the first three specs of the first five spec groups.

Leitz NeXXt Series Metal Office Hole Punch. Punch capacity: 30 sheets, Product color: Blue, Material: Metal. Diameter: 0.217" (5.5 mm), Weight: 13.4 oz (380 g). Dimensions (WxDxH): 4.21 x 5.39 x 3.94" (107 x 137 x 100 mm)

Features
Punch capacity
30 sheets
Product color
Blue
Material
Metal
Punch holes quantity
2
Punch distance
3.15" (8 cm)
Weight & dimensions
Diameter
0.217" (5.5 mm)
Weight
13.4 oz (380 g)
Other features
Dimensions (WxDxH)
4.21 x 5.39 x 3.94" (107 x 137 x 100 mm)