location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-V13GA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04276 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496297641 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Varta -V13GA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LR44 Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 1 pc(s)
Long product name Varta -V13GA :
The short editorial description of Varta -V13GA

Battery alkaline V13GA/LR44 1.5 V 1-blister
More>>>
Varta -V13GA:
The official marketing text of Varta -V13GA as supplied by the manufacturer

High-Tech Primary Button Batteries designed to provide reliable power for small electronic devices such as toys, electronic games and computers, fitness devices, security devices and alarm systems, electronic calculators, car keys, remote controls and medical applications.

Short summary description Varta -V13GA:
This short summary of the Varta -V13GA data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -V13GA, Single-use battery, LR44, Alkaline, 1.5 V, 1 pc(s), Silver

Long summary description Varta -V13GA:
This is an auto-generated long summary of Varta -V13GA based on the first three specs of the first five spec groups.

Varta -V13GA. Battery type: Single-use battery, Battery size(s): LR44, Battery technology: Alkaline. Height: 0.213" (5.4 mm), Diameter: 0.457" (1.16 cm), Weight: 0.0713 oz (2.02 g). Package width: 2.2" (56 mm), Package depth: 0.295" (7.5 mm), Package height: 2.56" (65 mm). Battery form factor: Button/coin, Type: V13GA

Battery
Battery type *
Single-use battery
Battery size(s) *
LR44
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product color
Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
0.213" (5.4 mm)
Diameter
0.457" (1.16 cm)
Weight & dimensions
Weight
0.0713 oz (2.02 g)
Packaging data
Package width
2.2" (56 mm)
Package depth
0.295" (7.5 mm)
Package height
2.56" (65 mm)
Package weight
0.176 oz (5 g)
Package type
Blister
Other features
Battery form factor
Button/coin
Type
V13GA
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00399101111 Single-use battery Silver-Oxide (S) Varta 00399101111 Single-use battery Silver-Oxide (S)
(show image)
V399 00399101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta V344 Single-use battery SR42 Lithium Varta V344 Single-use battery SR42 Lithium
(show image)
00344 101 111 V344 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR123A-2 Varta -CR123A-2
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta -2CR5 Varta -2CR5
(show image)
06203 301 401 -2CR5 0.00
(excl. VAT)
0 (incl. VAT)
Varta V371 Single-use battery SR69 Silver-Oxide (S) Varta V371 Single-use battery SR69 Silver-Oxide (S)
(show image)
00371 101 111 V371 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)