location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid 23/6 Staples pack 1000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23/6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24869100
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapid 23/6 Staples pack 1000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For stapling up to 20 sheets (80 gsm)
  • - Each box contains 1,000 staples
  • - Green symbols to reinforce the segmentation - STANDARD
  • - 6 mm leg length
  • - Galvanised soft wire for most comfortable use
  • - Sharp edges for best penetration
Long product name Rapid 23/6 Staples pack 1000 staples :
The short editorial description of Rapid 23/6 Staples pack 1000 staples

Standard Staples 23/6
More>>>
Short summary description Rapid 23/6 Staples pack 1000 staples:
This short summary of the Rapid 23/6 Staples pack 1000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid 23/6, Staples pack, 0.236" (6 mm), 1000 staples, 23/6, Stainless steel, 20 sheets

Long summary description Rapid 23/6 Staples pack 1000 staples:
This is an auto-generated long summary of Rapid 23/6 Staples pack 1000 staples based on the first three specs of the first five spec groups.

Rapid 23/6. Type: Staples pack, Staple leg length: 0.236" (6 mm), Capacity: 1000 staples. Width: 0.669" (17 mm), Height: 1.54" (39 mm), Weight: 2.47 oz (70 g). Package dimensions (WxDxH): 0.669 x 1.54 x 3.07" (17 x 39 x 78 mm)

Brand Image Article code product Stock Price from
Rapid

Rapid 73/12 Staples pack 5000 staples
(show image)
24890800 73/12 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid 73/8 Staples pack 5000 staples
(show image)
24890300 73/8 0.00
(excl. VAT)
0 (incl. VAT)