location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2510 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2510/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2510 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 1200 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 150 MHz
Guarantee: 1 year
Long product name Samsung ML-2510 600 x 1200 DPI A4 :
The short editorial description of Samsung ML-2510 600 x 1200 DPI A4

ML-2510 - 600 x 1200 dpi, 24 ppm, A4, 8MB, 150MHz, USB 2.0, IEEE 1284 Parallel, black
More>>>
Samsung ML-2510 600 x 1200 DPI A4:
The official marketing text of Samsung ML-2510 600 x 1200 DPI A4 as supplied by the manufacturer

compact laser printer
- compact design
- four-click installation
- fast printing
- jam-free system

The SAMSUNG ML-2510 is a monochrome laser printer that fits in virtually any space. The most compact printer in the market, it is especially easy to install: all it takes is just four clicks. And its jam-free roller system makes paper jams a thing of the past. All this and more, for a price that’s also surprisingly small.

compact design
The ML-2510 is right-sized for any business and workspace. With compact dimensions of just 13.9" x 11.7" x 9.7", it fits in even the tightest business environment. Place it beside your filing cabinet or on top of your desk, and it’s ready to go to work.

fast printing
Speed is the name of the game for the ML-2510. Clocking in at 24 ppm for A4 size, its printout rate gives other printers a run for the money. And with a resolution of 1,200 x 600 dpi, you can be sure every print is as clear and crisp as the original.

completely compatible
The ML-2510 is compatible with Windows®, Mac® and Linux® operating systems, promising a completely seamless print experience.

four-click installation
Forget about rebooting. Say goodbye to complicated installation. You can start using your ML-2510 in just four easy clicks, without having to reboot. So you can get to work right away - without putting in a lot of work on your printer.

jam-free system
Tired of bothersome paper jams? The jam-free roller system eliminates this time-consuming headache. Just open and close the printer for easy paper access.

Short summary description Samsung ML-2510 600 x 1200 DPI A4:
This short summary of the Samsung ML-2510 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2510, 600 x 1200 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung ML-2510 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2510 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2510. Number of print cartridges: 1. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing

Printing
Color *
No
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
8.5 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Network
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
11 lbs (5 kg)
Dimensions (WxDxH)
13.9 x 11.8 x 9.53" (352 x 299 x 242 mm)
Other features
Mac compatibility
Yes
Custom media sizes
(76x127 mm) - (216x356)
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/2003 Mac OS 10.3 + Linux OS (Red Hat 8-9, Fedora Core 1-3, Mandrake 9.2-10.1, SuSE 8.2-9.2)
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 11:23:24
Uk has collected 1 expert review for Samsung ML-2510 600 x 1200 DPI A4 and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-12-22 11:23:24
Fast, cheap to run and offering flawless text quality, this is a great-value option If youre after a small printer for high-quality, text-based documents, a personal mono laser could be the answer. Sheer print speed is the ML-2510s chief advantage...
83%