location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-670ND Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-670ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-670ND/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:46:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-670ND Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB Built-in processor 700 MHz
Guarantee:
Long product name Samsung CLP-670ND Color 9600 x 600 DPI A4 :
The short editorial description of Samsung CLP-670ND Color 9600 x 600 DPI A4

CLP-670ND - 9600 x 600 dpi, 24 ppm, 256MB, USB 2.0, Ethernet
More>>>
Samsung CLP-670ND Color 9600 x 600 DPI A4:
The official marketing text of Samsung CLP-670ND Color 9600 x 600 DPI A4 as supplied by the manufacturer

Samsung's focus on high specification and quality colour prints has shaped the development of this compact and durable printer range. When your business demands high levels of performance - without the large price tag - the Samsung CLP-670ND is an ideal option. The Samsung CLP-670ND offers consistently outstanding colour prints and minimises operational costs.


A printer that doesn’t make you wait
The CLP-670ND printer increases your productivity with a print speed of 24ppm. With a first page out time of only 13 seconds, you’ll spend more time having fun and less time waiting for documents to print. Add to that the power to print 80,000 sheets per month and the CLP-670ND printer is ready for any challenge.

Your printing experience just got a lot more colorful.
With an almost unreal knack for color accuracy and the power to handle the demands of premium quality 9600x600dpi with absolute ease, the CLP-670ND delivers high quality color printing whenever you need it. And its Easy Color Manager and enhanced CTD sensor(Color Toner Density Sensor) ensure that color output is always clear, sharp and professional, giving you control of your colors — allowing you to easily adjust color balance, brightness, contrast and saturation of any image that you view on your monitor.

Connect with your colleagues
Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with the Ethernet interface you can increase your performance by hooking it up to the network. Improve your communication skills with the CLP-670ND laser printer and keep your lines of communication open.

Speedy printing from the very first page
Quit spending your life waiting by the printer. The CLP-670ND’s industry-leading first page out time will have your first high-quality print in your hands in as little as 20 seconds. With its rapid 20 page-per-minute print speed and professional-grade resolution, you’ll get print shop quality in the convenience of your own office. The only problem? What to do with all that new found time.

Fed up with paper feeding?
Feel free to multitask while your documents print: the CLP-670ND will crank through even your biggest print jobs without relying on you for a paper refill. Upgrade the standard 350-page capacity cassette with up to 500-page optional cassettes for even larger capacity paper handling, perfect for all of your bulk printing needs. Sometimes, bigger really is better.

Short summary description Samsung CLP-670ND Color 9600 x 600 DPI A4:
This short summary of the Samsung CLP-670ND Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-670ND, Laser, Color, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-670ND Color 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-670ND Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-670ND. Print technology: Laser, Color. Maximum duty cycle: 80000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
24 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
19.5 s
Time to first page (color, normal)
19.5 s
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4
Network
Network ready
Yes
Ethernet LAN *
No
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor model
SPGPV4
Processor frequency
700 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
59.5 lbs (27 kg)
Dimensions (WxDxH)
17.4 x 17 x 16.7" (441.5 x 431 x 425 mm)
Other features
Mac compatibility
Yes
Custom media sizes
(76x127 mm) - (216x356)
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Win 2000/XP/2003/Vista Linux 8.0-9.0, 9.2-10.1, 8.2-9.2, 1-4 Mac 10.3-10.4
Emulations
PostScipt 3, PCL 6, SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:17:10
Uk has collected 8 expert reviews for Samsung CLP-670ND Colour 9600 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-01-25 02:17:10
Product Code: CLP-670ND/SEE The Samsung CLP-670ND colour laser printer performs satisfactorily or better across the board, making it a viable choice for your workgroup or small office. Samsung's suggested price for the Samsung CLP-670ND is £430, but...
Bottom line The Samsung CLP-670ND's middle-of-the-road speed, print quality, and features should appeal to a small office or workgroup with mainstream graphic ambitions. Unfortunately, its pricier toner means that you'll have to monitor usage carefully. PCWorld.c...
70%
trustedreviews.com
Updated:
2012-01-25 02:17:10
Many people are aware of the advantages of colour laser printing because of low-cost, entry-level machines. One of their functions is as an advertisement for their more expensive siblings higher up the product range, and Samsung's CLP-670ND is aimed at th...
80%
pcmag.com
Updated:
2012-01-25 02:17:10
Samsung promotes its CLP-670ND ($600 street) as providing high-quality color laser printing for a small office or workgroup, and it largely succeeds at that. Its printing quality was above average across the board, and this printer is well worth consid...
Good Above-average output quality across the board. Automatic duplexer.
Bad Cost per sharply increases if you uses standard-capacity cartridges.
Bottom line The Samsung CLP-670ND produces good output quality across the board as a workhorse color printer for a small office. Buy it now...
80%
macworld.com
Updated:
2012-01-25 02:17:10
Samsung’s CLP-670ND color laser printer performs satisfactorily or better across the board, making it a viable choice for your workgroup or small office. Samsung’s suggested price for the CLP-670ND is $858 (as of October 29, 2010), but we’ve seen it on...
Good Nice software extras...
Bad Somewhat pricey toner...
Bottom line The Samsung CLP-670ND’s middle-of-the-road speed, print quality, and features should appeal to a small office or workgroup with mainstream graphic ambitions. Unfortunately, its pricier toner means that you’ll have to monitor usage carefully. See more...
60%
pcworld.com_techhive.com
Updated:
2012-01-25 02:17:10
Samsung's CLP-670ND color laser printer performs satisfactorily or better across the board, making it a viable choice for your workgroup or small office. Samsung's suggested price for the CLP-670ND is $858 (as of October 29, 2010), but we've seen it on...
Good Nice software extras, Fast graphics printing on the PC...
Bad Somewhat pricey toner...
Bottom line This color laser printer is a solid performer with nice output, but its consumables can be expensive...
70%
hardwarecentral.com
Updated:
2012-01-25 02:17:10
If you're looking for a network color laser printer with good performance and an attractive total cost of ownership, has a honey for you. The CLP-670ND is targeted at small and midsized businesses and workgroups seeking fast color network printing wi...
87%
computershopper.com
Updated:
2012-01-25 02:17:10
Many manufacturers do it: If you have a successful luxury line of, say, cars or HDTVs, why not capitalize on it by launching a less-expensive, scaled-down version for budget-minded buyers? That seems to be the approach Samsung took with its...
Good High duty cycle; wealth of color-management tools; very good print quality...
Bad Confusing network installation; poor multifunction-tray design; defaults to multifunction paper tray...
Bottom line All the ingredients are here for a successful high-volume color laser printer, but this model's flaws make it a less-than-ideal choice for networked small offices...
69%